Texas Instruments High-Performance Analog DC DC Converters LMZ12008TZE/NOPB

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 8A 6V - 20V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 8A 6V - 20V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-48322-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-48322-2-ND
DC DC Converters 296-48322-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 8A 6V - 20V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 8A 6V - 20V Input

Buy Now Datasheet
DC DC Converters - 296-48322-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-48322-1-ND
DC DC Converters 296-48322-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 8A 6V - 20V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 8A 6V - 20V Input

Buy Now Datasheet
DC DC Converters - 296-48322-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-48322-6-ND
DC DC Converters 296-48322-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 8A 6V - 20V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 8A 6V - 20V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LMZ12008TZE/NOPB
1202528-LMZ12008TZE/NOPB
Power Supplies Board Mount DCDC Converters - LMZ12008TZE/NOPB 1202528-LMZ12008TZE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1202528-LMZ12008TZE/ NOPB Series: SIMPLE SWITCHER Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: UVLO Package: TO-PMOD-11, Power Module Applications: ITE (Commercial) Mounting: SMD Size: 0.59" L x 0.59" W x 0.23" H (15.0mm x 15.0mm x 5.9mm) Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 6 V Efficiency: 92% Family Name: LMZ12008 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 6V Voltage Input MAX: 20V Current - Output (Maximum): 8A Alternative Parts (Cross-Reference): SL8204MIRZ; SL8206MIRZ; ISL8201MIRZ-T; Introduction Date: April 08, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1202528-LMZ12008TZE/NOPB
Series: SIMPLE SWITCHER
Packaging: Reel - TR
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 125°C
Features: UVLO
Package: TO-PMOD-11, Power Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.59" L x 0.59" W x 0.23" H (15.0mm x 15.0mm x 5.9mm)
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 6 V
Efficiency: 92%
Family Name: LMZ12008
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 6V
Voltage Input MAX: 20V
Current - Output (Maximum): 8A
Alternative Parts (Cross-Reference): SL8204MIRZ; SL8206MIRZ; ISL8201MIRZ-T;
Introduction Date: April 08, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - LMZ12008TZE/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LMZ12008TZE/NOPB
Power Supplies - Board Mount - DC DC Converters LMZ12008TZE/NOPB
DC DC CONVERTER 0.8-6V

DC DC CONVERTER 0.8-6V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-48322-2-ND 1202528-LMZ12008TZE/NOPB LMZ12008TZE/NOPB
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - LMZ12008TZE/NOPB Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
DC Output Current 8 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - SGI-800-6 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 5000 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details