Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - LMZ12003TZE-ADJ/NOPB LMZ12003TZE-ADJ/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 082933-LMZ12003TZE-A DJ Packaging: Tube/Rail Type: Non-Isolated PoL Module Features: UVLO Applications: ITE (Commercial) Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 3A Efficiency: 92% Categories: Power Supplies - Board Mount Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm) Maximum Input Voltage: 20V Minimum Input Voltage: 4.5V Nominal Output Voltage 1: 0.8 to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082933-LMZ12003TZE-A DJ Packaging: Tube/Rail Type: Non-Isolated PoL Module Features: UVLO Applications: ITE (Commercial) Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 3A Efficiency: 92% Categories: Power Supplies - Board Mount Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm) Maximum Input Voltage: 20V Minimum Input Voltage: 4.5V Nominal Output Voltage 1: 0.8 to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LMZ12003TZE-ADJ/NOPB
082933-LMZ12003TZE-ADJ
Power Supplies Board Mount DCDC Converters - LMZ12003TZE-ADJ/NOPB 082933-LMZ12003TZE-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 082933-LMZ12003TZE-A DJ Packaging: Tube/Rail Type: Non-Isolated PoL Module Features: UVLO Applications: ITE (Commercial) Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 3A Efficiency: 92% Categories: Power Supplies - Board Mount Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm) Maximum Input Voltage: 20V Minimum Input Voltage: 4.5V Nominal Output Voltage 1: 0.8 to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082933-LMZ12003TZE-ADJ
Packaging: Tube/Rail
Type: Non-Isolated PoL Module
Features: UVLO
Applications: ITE (Commercial)
Mounting: SMD (SMT)
Number of Outputs: 1
Current - Output (Max): 3A
Efficiency: 92%
Categories: Power Supplies - Board Mount
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm)
Maximum Input Voltage: 20V
Minimum Input Voltage: 4.5V
Nominal Output Voltage 1: 0.8 to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - LMZ12003TZE-ADJ/NOPB-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
LMZ12003TZE-ADJ/NOPB-ND
DC DC Converters LMZ12003TZE-ADJ/NOPB-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 3A 4.5V - 20V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 3A 4.5V - 20V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - LMZ12003TZE-ADJ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LMZ12003TZE-ADJ/NOPB
Power Supplies - Board Mount - DC DC Converters LMZ12003TZE-ADJ/NOPB
DC DC CONVERTER 0.8-6V

DC DC CONVERTER 0.8-6V

Supplier's Site
Dc-Dc Conv, Buck, 1Mhz, To-Pmod-7; Dc / Dc Converter Type Texas Instruments - 26AJ7101 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Buck, 1Mhz, To-Pmod-7; Dc / Dc Converter Type Texas Instruments
26AJ7101
Dc-Dc Conv, Buck, 1Mhz, To-Pmod-7; Dc / Dc Converter Type Texas Instruments 26AJ7101
DC-DC CONV, BUCK, 1MHZ, TO-PMOD-7; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:20V; No. of Outputs:1 Output; DC / DC Converter IC Case:TO-PMOD; No. of Pins:7Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes

DC-DC CONV, BUCK, 1MHZ, TO-PMOD-7; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:20V; No. of Outputs:1 Output; DC / DC Converter IC Case:TO-PMOD; No. of Pins:7Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 082933-LMZ12003TZE-ADJ LMZ12003TZE-ADJ/NOPB-ND LMZ12003TZE-ADJ/NOPB 26AJ7101
Product Name Power Supplies Board Mount DCDC Converters - LMZ12003TZE-ADJ/NOPB DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Conv, Buck, 1Mhz, To-Pmod-7; Dc / Dc Converter Type Texas Instruments
Form Factor Board Mount Board Mount Board Mount
DC Output Current 3 amps 3 amps 3 amps
Number of Outputs 1 # 1 #
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Programmable Power / 3U Programmable DC Power - ea-psbe-10360-120-3u-27496 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 120 amps
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details