The LMZ12003EXTTZ is a 3A SIMPLE SWITCHER® power module designed for military applications and harsh environments, with a maximum input voltage of 20V. It features a compact TO-PMOD 7-pin package measuring 10.16 x 13.77 x 4.57 mm. The module supports an input voltage range of 4.5V to 20V and an output voltage range of 0.8V to 6V, delivering up to 18W of total output power with efficiencies reaching 92%. Key characteristics include a wide operating temperature range from -55°C to 125°C, integrated shielding inductors, and protection against surge currents, undervoltage lockout, and output short circuits. The device is also designed for excellent transient response, making it suitable for applications involving FPGAs and ASICs. It is RoHS compliant and offers flexibility in startup timing control through an external soft-start capacitor. The LMZ12003EXTTZ is part of a pin-compatible family, allowing for easy integration with other models in the series.
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Semiconductor Power Modules |
| Product Number | LMZ12003EXTTZ |
| Product Name | Power Modules |
| Technology | Intelligent Power Module (IPM) |