Texas Instruments Standard Linear and Logic DC DC Converters LMZ12002TZE-ADJ/NOPB

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 2A 4.5V - 20V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 2A 4.5V - 20V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - LMZ12002TZE-ADJ/NOPB-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
LMZ12002TZE-ADJ/NOPB-ND
DC DC Converters LMZ12002TZE-ADJ/NOPB-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 2A 4.5V - 20V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 2A 4.5V - 20V Input

Buy Now Datasheet
Power Supplies Board Mount DCDC Converters - LMZ12002TZE-ADJ/NOPB - 206478-LMZ12002TZE-ADJ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LMZ12002TZE-ADJ/NOPB
206478-LMZ12002TZE-ADJ
Power Supplies Board Mount DCDC Converters - LMZ12002TZE-ADJ/NOPB 206478-LMZ12002TZE-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 206478-LMZ12002TZE-A DJ Packaging: Tube/Rail Type: Non-Isolated PoL Module Features: UVLO Applications: ITE (Commercial) Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 2A Efficiency: 92% Categories: Power Supplies - Board Mount Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm) Maximum Input Voltage: 20V Minimum Input Voltage: 4.5V Nominal Output Voltage 1: 0.8 to 6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 206478-LMZ12002TZE-ADJ
Packaging: Tube/Rail
Type: Non-Isolated PoL Module
Features: UVLO
Applications: ITE (Commercial)
Mounting: SMD (SMT)
Number of Outputs: 1
Current - Output (Max): 2A
Efficiency: 92%
Categories: Power Supplies - Board Mount
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm)
Maximum Input Voltage: 20V
Minimum Input Voltage: 4.5V
Nominal Output Voltage 1: 0.8 to 6 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ic, Switcher Power Module, 2A, To-Pmod-7; Dc / Dc Converter Type Texas Instruments - 28AH2989 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Switcher Power Module, 2A, To-Pmod-7; Dc / Dc Converter Type Texas Instruments
28AH2989
Ic, Switcher Power Module, 2A, To-Pmod-7; Dc / Dc Converter Type Texas Instruments 28AH2989
IC, SWITCHER POWER MODULE, 2A, TO-PMOD-7; DC / DC Converter Type:-; Input Voltage Min:4.5V; Input Voltage Max:20V; No. of Outputs:1 Output; DC / DC Converter IC Case:TO-PMOD; No. of Pins:7Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes

IC, SWITCHER POWER MODULE, 2A, TO-PMOD-7; DC / DC Converter Type:-; Input Voltage Min:4.5V; Input Voltage Max:20V; No. of Outputs:1 Output; DC / DC Converter IC Case:TO-PMOD; No. of Pins:7Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - LMZ12002TZE-ADJ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LMZ12002TZE-ADJ/NOPB
Power Supplies - Board Mount - DC DC Converters LMZ12002TZE-ADJ/NOPB
DC DC CONVERTER 0.8-6V

DC DC CONVERTER 0.8-6V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number LMZ12002TZE-ADJ/NOPB-ND 206478-LMZ12002TZE-ADJ 28AH2989 LMZ12002TZE-ADJ/NOPB
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - LMZ12002TZE-ADJ/NOPB Ic, Switcher Power Module, 2A, To-Pmod-7; Dc / Dc Converter Type Texas Instruments Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
DC Output Current 2 amps 2 amps 2 amps
DC Input Voltage 4.5 to 20.0 volts 4.5 to 20.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details