The LMZ12001TZ-ADJ is a power module designed for efficient voltage regulation, capable of handling a maximum input voltage of 20V and outputting up to 1A of current. It features a wide input voltage range from 4.5V to 20V and an adjustable output voltage range from 0.8V to 6V, making it versatile for various applications. The module achieves high efficiency, reaching up to 92%, which helps minimize heat generation in systems. This module is housed in a compact TO-PMOD 7-pin package measuring 10.16 x 13.77 x 4.57 mm, facilitating easy integration into space-constrained designs. It includes built-in protection features against surge currents, undervoltage lockout, and output short circuits, enhancing reliability in operation. The operating temperature range is from -40°C to 125°C, allowing it to function effectively in high-temperature environments without derating. The LMZ12001TZ-ADJ is suitable for applications requiring low output voltage ripple and fast transient response, such as powering FPGAs and ASICs. It also supports external soft-start capacitors for flexible startup timing control. The product is compliant with RoHS standards, ensuring it meets environmental regulations. Overall, this module is a robust choice for engineers looking for a reliable and efficient power solution.
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Semiconductor Power Modules |
| Product Number | LMZ12001TZ-ADJ |
| Product Name | Power Modules |
| Technology | Intelligent Power Module (IPM) |