Texas Instruments High-Performance Analog DC DC Converters LMZ10505TZX-ADJ/NOPB

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5V 5A 2.95V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5V 5A 2.95V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-46313-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-46313-2-ND
DC DC Converters 296-46313-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5V 5A 2.95V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5V 5A 2.95V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 296-46313-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-46313-6-ND
DC DC Converters 296-46313-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5V 5A 2.95V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5V 5A 2.95V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 296-46313-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-46313-1-ND
DC DC Converters 296-46313-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5V 5A 2.95V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5V 5A 2.95V - 5.5V Input

Buy Now Datasheet
Power Supplies Board Mount DCDC Converters - LMZ10505TZX-ADJ/NOPB - 071698-LMZ10505TZX-ADJ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LMZ10505TZX-ADJ/NOPB
071698-LMZ10505TZX-ADJ
Power Supplies Board Mount DCDC Converters - LMZ10505TZX-ADJ/NOPB 071698-LMZ10505TZX-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 071698-LMZ10505TZX-A DJ Packaging: Reel - TR Type: Non-Isolated PoL Module Features: UVLO Applications: ITE (Commercial) Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 5A Efficiency: 96% Family Name: LMZ10505 Categories: Power Supplies - Board Mount Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm) Maximum Input Voltage: 5.5V Minimum Input Voltage: 2.95V Nominal Output Voltage 1: 0.8 to 5 V Alternative Parts (Cross-Reference): LMZ10505TZ-ADJ/NOPB; Introduction Date: January 22, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071698-LMZ10505TZX-ADJ
Packaging: Reel - TR
Type: Non-Isolated PoL Module
Features: UVLO
Applications: ITE (Commercial)
Mounting: SMD (SMT)
Number of Outputs: 1
Current - Output (Max): 5A
Efficiency: 96%
Family Name: LMZ10505
Categories: Power Supplies - Board Mount
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm)
Maximum Input Voltage: 5.5V
Minimum Input Voltage: 2.95V
Nominal Output Voltage 1: 0.8 to 5 V
Alternative Parts (Cross-Reference): LMZ10505TZ-ADJ/NOPB;
Introduction Date: January 22, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - LMZ10505TZX-ADJ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LMZ10505TZX-ADJ/NOPB
Power Supplies - Board Mount - DC DC Converters LMZ10505TZX-ADJ/NOPB
DC DC CONVERTER 0.8-5V

DC DC CONVERTER 0.8-5V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-46313-2-ND 071698-LMZ10505TZX-ADJ LMZ10505TZX-ADJ/NOPB
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - LMZ10505TZX-ADJ/NOPB Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
DC Output Current 5 amps 5 amps
Unlock Full Specs
to access all available technical data