Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - LMZ10503EXTTZ/NOPB LMZ10503EXTTZ/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1202500-LMZ10503EXTT Z/NOPB Series: SIMPLE SWITCHER Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -55°C ~ 125°C Features: UVLO Package: TO-PMOD-7, Power Module Applications: ITE (Commercial) Mounting: SMD Size: 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm) Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 5 V Efficiency: 96% Family Name: LMZ10503EXT Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 2.95V Voltage Input MAX: 5.5V Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): LTM4604AIY#PBF; LTM4604AEY#PBF; LTM4604AIY; Introduction Date: June 18, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1202500-LMZ10503EXTT Z/NOPB Series: SIMPLE SWITCHER Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -55°C ~ 125°C Features: UVLO Package: TO-PMOD-7, Power Module Applications: ITE (Commercial) Mounting: SMD Size: 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm) Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 5 V Efficiency: 96% Family Name: LMZ10503EXT Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 2.95V Voltage Input MAX: 5.5V Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): LTM4604AIY#PBF; LTM4604AEY#PBF; LTM4604AIY; Introduction Date: June 18, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LMZ10503EXTTZ/NOPB
1202500-LMZ10503EXTTZ/NOPB
Power Supplies Board Mount DCDC Converters - LMZ10503EXTTZ/NOPB 1202500-LMZ10503EXTTZ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1202500-LMZ10503EXTT Z/NOPB Series: SIMPLE SWITCHER Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -55°C ~ 125°C Features: UVLO Package: TO-PMOD-7, Power Module Applications: ITE (Commercial) Mounting: SMD Size: 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm) Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 5 V Efficiency: 96% Family Name: LMZ10503EXT Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 2.95V Voltage Input MAX: 5.5V Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): LTM4604AIY#PBF; LTM4604AEY#PBF; LTM4604AIY; Introduction Date: June 18, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1202500-LMZ10503EXTTZ/NOPB
Series: SIMPLE SWITCHER
Packaging: Reel - TR
Type: Non-Isolated PoL Module
Operating Temperature Range: -55°C ~ 125°C
Features: UVLO
Package: TO-PMOD-7, Power Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm)
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 5 V
Efficiency: 96%
Family Name: LMZ10503EXT
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 2.95V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 3A
Alternative Parts (Cross-Reference): LTM4604AIY#PBF; LTM4604AEY#PBF; LTM4604AIY;
Introduction Date: June 18, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - LMZ10503EXTTZ/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
LMZ10503EXTTZ/NOPBTR-ND
DC DC Converters LMZ10503EXTTZ/NOPBTR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5V 3A 2.95V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5V 3A 2.95V - 5.5V Input

Buy Now Datasheet
DC DC Converters - LMZ10503EXTTZ/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
LMZ10503EXTTZ/NOPBCT-ND
DC DC Converters LMZ10503EXTTZ/NOPBCT-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5V 3A 2.95V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5V 3A 2.95V - 5.5V Input

Buy Now Datasheet
DC DC Converters - LMZ10503EXTTZ/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5V 3A 2.95V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5V 3A 2.95V - 5.5V Input

Buy Now Datasheet
Voltage Regulator, Buck, 1Mhz, To-Pmod-7; Msl Texas Instruments - 26AJ7099 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Regulator, Buck, 1Mhz, To-Pmod-7; Msl Texas Instruments
26AJ7099
Voltage Regulator, Buck, 1Mhz, To-Pmod-7; Msl Texas Instruments 26AJ7099
VOLTAGE REGULATOR, BUCK, 1MHZ, TO-PMOD-7; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

VOLTAGE REGULATOR, BUCK, 1MHZ, TO-PMOD-7; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - LMZ10503EXTTZ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LMZ10503EXTTZ/NOPB
Power Supplies - Board Mount - DC DC Converters LMZ10503EXTTZ/NOPB
DC DC CONVERTER 0.8-5V

DC DC CONVERTER 0.8-5V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1202500-LMZ10503EXTTZ/NOPB LMZ10503EXTTZ/NOPBTR-ND 26AJ7099 LMZ10503EXTTZ/NOPB
Product Name Power Supplies Board Mount DCDC Converters - LMZ10503EXTTZ/NOPB DC DC Converters Voltage Regulator, Buck, 1Mhz, To-Pmod-7; Msl Texas Instruments Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Number of Outputs 1 #
Type DC-DC Converter; 1 DC-DC Converter
DC Output Current 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC Source - 4641V - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers