Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.6V 1A 2.7V - 5.5V Input
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.6V 1A 2.7V - 5.5V Input
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.6V 1A 2.7V - 5.5V Input
Manufacturer: Texas Instruments
Win Source Part Number: 019687-LMZ10501SILR
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: SIMPLE SWITCHER Nano
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C
Features: OCP, OTP, UVLO
Package: 8-LLP
Size / Dimension: 0.12" L x 0.10" W x 0.03" H (3.0mm x 2.5mm x 0.7mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 2.7V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.6 ~ 3.6 V
Efficiency: 95%
Family Name: LMZ10501
Alternative Parts (Cross-Reference): LMZ10501SHX; LMZ10501SH; LMZ10501SHE;
Introduction Date: January 10, 2012
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
DC/DC CONV, BUCK, 2MHZ, USIP-8; DC / DC Converter Type:Module; Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:µSIP; No. of Pins:8Pins; Output Current:1A; Output Voltage Min:600mV; RoHS Compliant: Yes
DC DC CONVERTER 0.6-3.6V
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 296-37104-2-ND | 019687-LMZ10501SILR | 26AJ7098 | LMZ10501SILR |
| Product Name | DC DC Converters | Power Supplies - Board Mount | Dc/dc Conv, Buck, 2Mhz, Usip-8; Dc / Dc Converter Type Texas Instruments | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | |
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| DC Output Current | 1 amps | 1 amps | 1 amps | |
| DC Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |