Texas Instruments High-Performance Analog DC DC Converters LMZ10501SHE/NOPB

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.6V 1A 2.7V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.6V 1A 2.7V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-35733-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-35733-2-ND
DC DC Converters 296-35733-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.6V 1A 2.7V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.6V 1A 2.7V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Newest Parts - LMZ10501SHE/NOPB
1202497-LMZ10501SHE/NOPB
Newest Parts - LMZ10501SHE/NOPB 1202497-LMZ10501SHE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1202497-LMZ10501SHE/ NOPB Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, OTP, SCP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active High Voltage - Output 1: 0.6 ~ 3.6V Efficiency: 95% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SMD Module Current - Output (Maximum): 1A Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: LMZ10501 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 2.7V Voltage - Input (Maximum): 5.5V Parts Dimension: 0.12" L x 0.10" W x 0.06" H (3.0mm x 2.6mm x 1.5mm)

Manufacturer: Texas Instruments
Win Source Part Number: 1202497-LMZ10501SHE/NOPB
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: OCP, OTP, SCP, UVLO
Applications: ITE (Commercial)
Control Features: Enable, Active High
Voltage - Output 1: 0.6 ~ 3.6V
Efficiency: 95%
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SMD Module
Current - Output (Maximum): 1A
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: LMZ10501
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Voltage - Input (Minimum): 2.7V
Voltage - Input (Maximum): 5.5V
Parts Dimension: 0.12" L x 0.10" W x 0.06" H (3.0mm x 2.6mm x 1.5mm)

Buy Now
Power Supplies - Board Mount - DC DC Converters - LMZ10501SHE/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LMZ10501SHE/NOPB
Power Supplies - Board Mount - DC DC Converters LMZ10501SHE/NOPB
DC DC CONVERTER 0.6-3.6V

DC DC CONVERTER 0.6-3.6V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-35733-2-ND 1202497-LMZ10501SHE/NOPB LMZ10501SHE/NOPB
Product Name DC DC Converters Newest Parts - LMZ10501SHE/NOPB Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
DC Output Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - Q1188-ND - DigiKey
Specs
Type 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
900Vdc Input, 100W Rugged DC-DC Converter for Railway and Other Heavy-duty Applications - HVT 100R-1K-F2 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Train, Mobile
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6922B 100W DC Switching Power Supply 60V/5A - UDP6922B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details