Texas Instruments RF/IF and RFID LMX9838SBX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 085248-LMX9838SBX/NO PB Category: RF/IF and RFID Family: RF Transceiver ICs Packaging: Reel Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 70-LGA Standard Package: 1 Catalog: LMX9838 Frequency: 2.4GHz Operating Supply Voltage: 1.8 V ~ 3.6 V Protocol: Bluetooth v2.0 Power - Output: 3dBm Sensitivity: -80dBm Data Rate (Max): 921.6kbps Current - Receiving: 65mA RF Family/Standard: Bluetooth Serial Interfaces: UART GPIO: 2 Current - Transmitting: 65mA Family Name: LMX9838 Alternative Parts (Cross-Reference): MBH7BTZ53; MBH7BTZ50; MBH7BTZ52; BM23SPKS1NB9-0001AA ; LMX9838SB/NOPB; Introduction Date: July 01, 2007 ECCN: 5A992.c Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 085248-LMX9838SBX/NO PB Category: RF/IF and RFID Family: RF Transceiver ICs Packaging: Reel Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 70-LGA Standard Package: 1 Catalog: LMX9838 Frequency: 2.4GHz Operating Supply Voltage: 1.8 V ~ 3.6 V Protocol: Bluetooth v2.0 Power - Output: 3dBm Sensitivity: -80dBm Data Rate (Max): 921.6kbps Current - Receiving: 65mA RF Family/Standard: Bluetooth Serial Interfaces: UART GPIO: 2 Current - Transmitting: 65mA Family Name: LMX9838 Alternative Parts (Cross-Reference): MBH7BTZ53; MBH7BTZ50; MBH7BTZ52; BM23SPKS1NB9-0001AA ; LMX9838SB/NOPB; Introduction Date: July 01, 2007 ECCN: 5A992.c Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 085248-LMX9838SBX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: Texas Instruments Win Source Part Number: 085248-LMX9838SBX/NO PB Category: RF/IF and RFID Family: RF Transceiver ICs Packaging: Reel Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 70-LGA Standard Package: 1 Catalog: LMX9838 Frequency: 2.4GHz Operating Supply Voltage: 1.8 V ~ 3.6 V Protocol: Bluetooth v2.0 Power - Output: 3dBm Sensitivity: -80dBm Data Rate (Max): 921.6kbps Current - Receiving: 65mA RF Family/Standard: Bluetooth Serial Interfaces: UART GPIO: 2 Current - Transmitting: 65mA Family Name: LMX9838 Alternative Parts (Cross-Reference): MBH7BTZ53; MBH7BTZ50; MBH7BTZ52; BM23SPKS1NB9-0001AA ; LMX9838SB/NOPB; Introduction Date: July 01, 2007 ECCN: 5A992.c Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 085248-LMX9838SBX/NOPB
Category: RF/IF and RFID
Family: RF Transceiver ICs
Packaging: Reel
Type: TxRx Only
Operating Temperature Range: -40°C ~ 85°C
Package: 70-LGA
Standard Package: 1
Catalog: LMX9838
Frequency: 2.4GHz
Operating Supply Voltage: 1.8 V ~ 3.6 V
Protocol: Bluetooth v2.0
Power - Output: 3dBm
Sensitivity: -80dBm
Data Rate (Max): 921.6kbps
Current - Receiving: 65mA
RF Family/Standard: Bluetooth
Serial Interfaces: UART
GPIO: 2
Current - Transmitting: 65mA
Family Name: LMX9838
Alternative Parts (Cross-Reference): MBH7BTZ53; MBH7BTZ50; MBH7BTZ52; BM23SPKS1NB9-0001AA ; LMX9838SB/NOPB;
Introduction Date: July 01, 2007
ECCN: 5A992.c
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 085248-LMX9838SBX/NOPB
Product Name RF/IF and RFID
Interface UART
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-404 5315TC-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details