Texas Instruments Newest Parts - LMX5453SMX LMX5453SMX

Description
Manufacturer: Texas Instruments Win Source Part Number: 1202487-LMX5453SMX Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v2.0 Memory Size: 200kB ROM, 16.6kB RAM Sensitivity: -80dBm RF Family/Standard: Bluetooth Serial Interfaces: JTAG, SPI, UART, USB GPIO: 3 Categories: RF/IF and RFID Supplier Device Package: 60-NFBGA (9x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 60-LFBGA Data Rate (Maximum): 12Mbps Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V ~ 3.6V Receiving Current: 12mA ~ 26mA Transmitting Current: 12mA ~ 27mA
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1202487-LMX5453SMX Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v2.0 Memory Size: 200kB ROM, 16.6kB RAM Sensitivity: -80dBm RF Family/Standard: Bluetooth Serial Interfaces: JTAG, SPI, UART, USB GPIO: 3 Categories: RF/IF and RFID Supplier Device Package: 60-NFBGA (9x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 60-LFBGA Data Rate (Maximum): 12Mbps Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V ~ 3.6V Receiving Current: 12mA ~ 26mA Transmitting Current: 12mA ~ 27mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LMX5453SMX - 1202487-LMX5453SMX - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LMX5453SMX
1202487-LMX5453SMX
Newest Parts - LMX5453SMX 1202487-LMX5453SMX
Manufacturer: Texas Instruments Win Source Part Number: 1202487-LMX5453SMX Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v2.0 Memory Size: 200kB ROM, 16.6kB RAM Sensitivity: -80dBm RF Family/Standard: Bluetooth Serial Interfaces: JTAG, SPI, UART, USB GPIO: 3 Categories: RF/IF and RFID Supplier Device Package: 60-NFBGA (9x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 60-LFBGA Data Rate (Maximum): 12Mbps Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V ~ 3.6V Receiving Current: 12mA ~ 26mA Transmitting Current: 12mA ~ 27mA

Manufacturer: Texas Instruments
Win Source Part Number: 1202487-LMX5453SMX
Packaging: Reel
Type: TxRx + MCU
Mounting Style: SMD
Frequency: 2.4GHz
Protocol: Bluetooth v2.0
Memory Size: 200kB ROM, 16.6kB RAM
Sensitivity: -80dBm
RF Family/Standard: Bluetooth
Serial Interfaces: JTAG, SPI, UART, USB
GPIO: 3
Categories: RF/IF and RFID
Supplier Device Package: 60-NFBGA (9x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 60-LFBGA
Data Rate (Maximum): 12Mbps
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.5V ~ 3.6V
Receiving Current: 12mA ~ 26mA
Transmitting Current: 12mA ~ 27mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1202487-LMX5453SMX
Product Name Newest Parts - LMX5453SMX
Interface JTAG, SPI, UART, USB
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-815 4308RV-815XJLD , 4308RV-815XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details