Texas Instruments RF Transceiver ICs - LMX5452SM/NOPB LMX5452SM/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 206474-LMX5452SM/NOP B Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v1.2 Sensitivity: -80dBm Data Rate (Max): 12Mbps RF Family/Standard: Bluetooth Serial Interfaces: JTAG, SPI, UART, USB GPIO: 3 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 60-TFBGA Supply Voltage - Operating: 2.5 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 206474-LMX5452SM/NOP B Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v1.2 Sensitivity: -80dBm Data Rate (Max): 12Mbps RF Family/Standard: Bluetooth Serial Interfaces: JTAG, SPI, UART, USB GPIO: 3 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 60-TFBGA Supply Voltage - Operating: 2.5 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - LMX5452SM/NOPB - 206474-LMX5452SM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - LMX5452SM/NOPB
206474-LMX5452SM/NOPB
RF Transceiver ICs - LMX5452SM/NOPB 206474-LMX5452SM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 206474-LMX5452SM/NOP B Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v1.2 Sensitivity: -80dBm Data Rate (Max): 12Mbps RF Family/Standard: Bluetooth Serial Interfaces: JTAG, SPI, UART, USB GPIO: 3 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 60-TFBGA Supply Voltage - Operating: 2.5 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 206474-LMX5452SM/NOPB
Packaging: Tray
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v1.2
Sensitivity: -80dBm
Data Rate (Max): 12Mbps
RF Family/Standard: Bluetooth
Serial Interfaces: JTAG, SPI, UART, USB
GPIO: 3
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 60-TFBGA
Supply Voltage - Operating: 2.5 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 206474-LMX5452SM/NOPB
Product Name RF Transceiver ICs - LMX5452SM/NOPB
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM207EARSZ-REEL - 860120-ADM207EARSZ-REEL - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details