Texas Instruments RF/IF and RFID - RF Misc ICs and Modules LMX2820RTCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1316627-LMX2820RTCR Category: RF/IF and RFID>RF Misc ICs and Modules Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Frequency: 45MHz ~ 22.6GHz Function: Synthesizer RF Type: General Purpose Supplier Device Package: 48-VQFN (7x7) Case / Package: 48-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 78 HTSUS: 8542.39.0001 Other Part Number: 296-LMX2820RTCRTR RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1316627-LMX2820RTCR Category: RF/IF and RFID>RF Misc ICs and Modules Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Frequency: 45MHz ~ 22.6GHz Function: Synthesizer RF Type: General Purpose Supplier Device Package: 48-VQFN (7x7) Case / Package: 48-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 78 HTSUS: 8542.39.0001 Other Part Number: 296-LMX2820RTCRTR RoHS Status: ROHS3 Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Misc ICs and Modules - 1316627-LMX2820RTCR - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Misc ICs and Modules
1316627-LMX2820RTCR
RF/IF and RFID - RF Misc ICs and Modules 1316627-LMX2820RTCR
Manufacturer: Texas Instruments Win Source Part Number: 1316627-LMX2820RTCR Category: RF/IF and RFID>RF Misc ICs and Modules Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Frequency: 45MHz ~ 22.6GHz Function: Synthesizer RF Type: General Purpose Supplier Device Package: 48-VQFN (7x7) Case / Package: 48-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 78 HTSUS: 8542.39.0001 Other Part Number: 296-LMX2820RTCRTR RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1316627-LMX2820RTCR
Category: RF/IF and RFID>RF Misc ICs and Modules
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Frequency: 45MHz ~ 22.6GHz
Function: Synthesizer
RF Type: General Purpose
Supplier Device Package: 48-VQFN (7x7)
Case / Package: 48-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 78
HTSUS: 8542.39.0001
Other Part Number: 296-LMX2820RTCRTR
RoHS Status: ROHS3 Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1316627-LMX2820RTCR
Product Name RF/IF and RFID - RF Misc ICs and Modules
Frequency 4.50E7 to 2.26E10 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details