Texas Instruments RF Misc ICs and Modules - LMX2595RHAT LMX2595RHAT

Description
Manufacturer: Texas Instruments Win Source Part Number: 810957-LMX2595RHAT Packaging: Reel Frequency: 10MHz ~ 20GHz Function: Synthesizer RF Type: General Purpose Supplier Device Package: 40-VQFN (6x6) Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 810957-LMX2595RHAT Packaging: Reel Frequency: 10MHz ~ 20GHz Function: Synthesizer RF Type: General Purpose Supplier Device Package: 40-VQFN (6x6) Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - LMX2595RHAT - 810957-LMX2595RHAT - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - LMX2595RHAT
810957-LMX2595RHAT
RF Misc ICs and Modules - LMX2595RHAT 810957-LMX2595RHAT
Manufacturer: Texas Instruments Win Source Part Number: 810957-LMX2595RHAT Packaging: Reel Frequency: 10MHz ~ 20GHz Function: Synthesizer RF Type: General Purpose Supplier Device Package: 40-VQFN (6x6) Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 810957-LMX2595RHAT
Packaging: Reel
Frequency: 10MHz ~ 20GHz
Function: Synthesizer
RF Type: General Purpose
Supplier Device Package: 40-VQFN (6x6)
Manufacturer Package: 40-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 810957-LMX2595RHAT
Product Name RF Misc ICs and Modules - LMX2595RHAT
Frequency 1.00E7 to 2.00E10 Hz
Unlock Full Specs
to access all available technical data

Similar Products

LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details