Manufacturer: Texas Instruments
Win Source Part Number: 846496-LMX2594RHAR
Series: PLLatinum™
Features: IC
Package: Reel - TR
Family Name: LMX2594
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
PLL Clock/Frequency Synthesizer IC 15GHz 40-VFQFN Exposed Pad
15 GHz Wideband PLLatinum™ RF Synthesizer with Phase Synchronization and JESD204B support 40-VQFN -40 to 85 Product overview: LMX2594RHAR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 GHz, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 15 GHz, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2594RHAR can be used for catalog matching and distributor lookup.
IC PLL CLOCK/FREQ SYNTH 40VQFN
IC PLL CLOCK/FREQ SYNTH 40VQFN
IC PLL CLOCK/FREQ SYNTH 40VQFN
PLL Clock/Frequency Synthesizer IC 15GHz 40-VFQFN Exposed Pad
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) |
| Product Number | 846496-LMX2594RHAR | LMX2594RHAR-ND | 728-LMX2594RHAR | LMX2594RHAR | LMX2594RHAR | LMX2594RHAR | LMX2594RHAR |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2594RHAR | Clock Generators, PLLs, Frequency Synthesizers | 15 GHz VQFN Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | PLL Clock/Frequency Synthesizer; Clock Generator | PLL Clock/Frequency Synthesizer; Clock Generator | ||
| Package Type | Surface Mount; 40-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | Surface Mount; 40-VFQFN Exposed Pad | |||
| Supply Voltage | 3.15 to 3.45 volts | 3.15 to 3.45 volts | 3.15 to 3.45 volts | 3.15 to 3.45 volts |