Texas Instruments RF Misc ICs and Modules - LMX2582RHAT LMX2582RHAT

Description
Manufacturer: Texas Instruments Win Source Part Number: 779598-LMX2582RHAT Packaging: Reel package Package: 40-VFQFN Exposed Pad Frequency: 20MHz ~ 5.5GHz Function: VCO RF Type: Cellular Family Name: LMX2582 Categories: RF/IF and RFID Manufacturer Package: 40-VQFN (6x6) Alternative Parts (Cross-Reference): LMX2582RHAR; ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779598-LMX2582RHAT Packaging: Reel package Package: 40-VFQFN Exposed Pad Frequency: 20MHz ~ 5.5GHz Function: VCO RF Type: Cellular Family Name: LMX2582 Categories: RF/IF and RFID Manufacturer Package: 40-VQFN (6x6) Alternative Parts (Cross-Reference): LMX2582RHAR; ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - LMX2582RHAT - 779598-LMX2582RHAT - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - LMX2582RHAT
779598-LMX2582RHAT
RF Misc ICs and Modules - LMX2582RHAT 779598-LMX2582RHAT
Manufacturer: Texas Instruments Win Source Part Number: 779598-LMX2582RHAT Packaging: Reel package Package: 40-VFQFN Exposed Pad Frequency: 20MHz ~ 5.5GHz Function: VCO RF Type: Cellular Family Name: LMX2582 Categories: RF/IF and RFID Manufacturer Package: 40-VQFN (6x6) Alternative Parts (Cross-Reference): LMX2582RHAR; ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779598-LMX2582RHAT
Packaging: Reel package
Package: 40-VFQFN Exposed Pad
Frequency: 20MHz ~ 5.5GHz
Function: VCO
RF Type: Cellular
Family Name: LMX2582
Categories: RF/IF and RFID
Manufacturer Package: 40-VQFN (6x6)
Alternative Parts (Cross-Reference): LMX2582RHAR;
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 779598-LMX2582RHAT
Product Name RF Misc ICs and Modules - LMX2582RHAT
Frequency 2.00E7 to 5.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details