Manufacturer: Texas Instruments
Win Source Part Number: 1202476-LMX2541SQE37
Packaging: Reel - TR
Type: Frequency Synthesizer (RF)
Operating Temperature Range: -40°C ~ 85°C
Package: 36-WFQFN Exposed Pad
Frequency - Max: 4GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 3.45 V
Input: Clock
Output: Clock
PLL: Yes
Divider/Multiplier: Yes/No
Family Name: LMX2541
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 36-WQFN (6x6)
Alternative Parts (Cross-Reference): ADF4196CCPZ; ADF4196CCPZ-RL7; ADF4196BCPZ-RL7;
Introduction Date: July 02, 2009
ECCN: 5A991.g
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Frequency Synthesizer (RF) IC 4GHz 1 36-WFQFN Exposed Pad
Ultra-Low Noise PLLatinum Frequency Synthesizer with Integrated VCO 36-WQFN -40 to 85 Product overview: LMX2541SQE3740E/NOPB
IC FREQ SYNTH 36WQFN
IC PLL FREQ SYNTH W/VCO 36WQFN
LMX2541 ULTRA-LOW NOISE PLLATINU
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1202476-LMX2541SQE3740E/NOPB | LMX2541SQE3740E/NOPBTR-ND | 728-LMX2541SQE3740E/NOPB | LMX2541SQE3740E/NOPB | LMX2541SQE3740E/NOPB | LMX2541SQE3740E/NOPB |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2541SQE3740E/NOPB | Clock Generators, PLLs, Frequency Synthesizers | Low-Power Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Frequency Synthesizer (RF); Clock Generator | Frequency Synthesizer (RF); Clock Generator | Clock Generator | Frequency Synthesizer (RF); Clock Generator | |
| Bus Interface | Clock | Clock | Clock | Clock | ||
| Package Type | Surface Mount | Surface Mount; 36-WFQFN Exposed Pad | Tape and Reel | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 3.15 to 3.45 volts | 3.15 to 3.45 volts | 3.15 to 3.45 volts | 3.15 to 3.45 volts |