Texas Instruments High-Performance Analog Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2541SQE2380E/NOPB LMX2541SQE2380E/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1055890-LMX2541SQE23 80E/NOPB Packaging: Reel - TR Type: Frequency Synthesizer (RF) Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 36-WQFN (6x6) Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 2.53GHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1055890-LMX2541SQE23 80E/NOPB Packaging: Reel - TR Type: Frequency Synthesizer (RF) Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 36-WQFN (6x6) Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 2.53GHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2541SQE2380E/NOPB
1055890-LMX2541SQE2380E/NOPB
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2541SQE2380E/NOPB 1055890-LMX2541SQE2380E/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1055890-LMX2541SQE23 80E/NOPB Packaging: Reel - TR Type: Frequency Synthesizer (RF) Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 36-WQFN (6x6) Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 2.53GHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1055890-LMX2541SQE2380E/NOPB
Packaging: Reel - TR
Type: Frequency Synthesizer (RF)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 36-WQFN (6x6)
Supply Voltage - Operating: 3.15 V to 3.45 V
Maximum Input Frequency: 2.53GHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - LMX2541SQE2380E/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
LMX2541SQE2380E/NOPBTR-ND
Clock Generators, PLLs, Frequency Synthesizers LMX2541SQE2380E/NOPBTR-ND
Frequency Synthesizer (RF) IC 2.53GHz 1 36-WFQFN Exposed Pad

Frequency Synthesizer (RF) IC 2.53GHz 1 36-WFQFN Exposed Pad

Buy Now Datasheet
Singapore, Singapore
400MHz 6GHz Clock and Timing IC
728-LMX2541SQE2380E/NOPB
400MHz 6GHz Clock and Timing IC 728-LMX2541SQE2380E/NOPB
Clock Generator 400MHz to 6GHz Input 36-Pin WQFN EP Product overview: LMX2541SQE2380E/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 6GHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 400MHz, 6GHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2541SQE2380E/ NOPB can be used for catalog matching and distributor lookup.

Clock Generator 400MHz to 6GHz Input 36-Pin WQFN EP Product overview: LMX2541SQE2380E/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 6GHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 400MHz, 6GHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2541SQE2380E/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2541SQE2380E/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
LMX2541SQE2380E/NOPB
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers LMX2541SQE2380E/NOPB
IC FREQ SYNTH 36WQFN

IC FREQ SYNTH 36WQFN

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2541SQE2380E/NOPB - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
LMX2541SQE2380E/NOPB
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers LMX2541SQE2380E/NOPB
IC PLL FREQ SYNTH W/VCO 36WQFN

IC PLL FREQ SYNTH W/VCO 36WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks
Product Number 1055890-LMX2541SQE2380E/NOPB LMX2541SQE2380E/NOPBTR-ND 728-LMX2541SQE2380E/NOPB LMX2541SQE2380E/NOPB LMX2541SQE2380E/NOPB
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2541SQE2380E/NOPB Clock Generators, PLLs, Frequency Synthesizers 400MHz 6GHz Clock and Timing IC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Frequency Synthesizer (RF); Clock Generator Frequency Synthesizer (RF); Clock Generator Clock Generator
Bus Interface Clock Clock Clock
Package Type Surface Mount; 36-WQFN (6x6) Surface Mount; 36-WFQFN Exposed Pad Tape and Reel Surface Mount; Surface Mount
Supply Voltage 3.15 to 3.45 volts 3.15 to 3.45 volts 3.15 to 3.45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5962-9051801MEA - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 1 MHz
View Details
Clock and Timing IC - 728-SI4114G-B-GM - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface Clock
Package Type Tube
Supply Voltage 2.7 to 2.9 volts
View Details
3 suppliers
CDC328A 1-To-6 Clock Driver With Selectable Polarity - CDC328ADG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC,SSOP
View Details
3 suppliers
Clock and Timing IC - 728-CY2291FX - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface Clock, Crystal
Package Type Tube
Supply Voltage 3.3 to 5 volts
View Details
3 suppliers