Texas Instruments RF Misc ICs and Modules - LMX2532LQX0967 LMX2532LQX0967

Description
Manufacturer: Texas Instruments Win Source Part Number: 071691-LMX2532LQX096 7 Packaging: Reel - TR Frequency: 967MHz RF Type: CDMA, PCS Secondary Attributes: Integrated PLL and VCO Categories: RF/IF and RFID Case / Package: 28-WQFN (5x5) Purpose: Frequency Synthesizer Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071691-LMX2532LQX096 7 Packaging: Reel - TR Frequency: 967MHz RF Type: CDMA, PCS Secondary Attributes: Integrated PLL and VCO Categories: RF/IF and RFID Case / Package: 28-WQFN (5x5) Purpose: Frequency Synthesizer Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - LMX2532LQX0967 - 071691-LMX2532LQX0967 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - LMX2532LQX0967
071691-LMX2532LQX0967
RF Misc ICs and Modules - LMX2532LQX0967 071691-LMX2532LQX0967
Manufacturer: Texas Instruments Win Source Part Number: 071691-LMX2532LQX096 7 Packaging: Reel - TR Frequency: 967MHz RF Type: CDMA, PCS Secondary Attributes: Integrated PLL and VCO Categories: RF/IF and RFID Case / Package: 28-WQFN (5x5) Purpose: Frequency Synthesizer Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071691-LMX2532LQX0967
Packaging: Reel - TR
Frequency: 967MHz
RF Type: CDMA, PCS
Secondary Attributes: Integrated PLL and VCO
Categories: RF/IF and RFID
Case / Package: 28-WQFN (5x5)
Purpose: Frequency Synthesizer
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 071691-LMX2532LQX0967
Product Name RF Misc ICs and Modules - LMX2532LQX0967
Frequency 9.67E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-725 5315TC-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details