Texas Instruments RF Misc ICs and Modules - LMX2512LQ1065/NOPB LMX2512LQ1065/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1055859-LMX2512LQ106 5/NOPB Packaging: Reel - TR Frequency: 1065MHz RF Type: CDMA, PCS Secondary Attributes: Integrated PLL and VCO Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 28-WQFN (5x5) Purpose: Frequency Synthesizer Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1055859-LMX2512LQ106 5/NOPB Packaging: Reel - TR Frequency: 1065MHz RF Type: CDMA, PCS Secondary Attributes: Integrated PLL and VCO Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 28-WQFN (5x5) Purpose: Frequency Synthesizer Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - LMX2512LQ1065/NOPB - 1055859-LMX2512LQ1065/NOPB - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - LMX2512LQ1065/NOPB
1055859-LMX2512LQ1065/NOPB
RF Misc ICs and Modules - LMX2512LQ1065/NOPB 1055859-LMX2512LQ1065/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1055859-LMX2512LQ106 5/NOPB Packaging: Reel - TR Frequency: 1065MHz RF Type: CDMA, PCS Secondary Attributes: Integrated PLL and VCO Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 28-WQFN (5x5) Purpose: Frequency Synthesizer Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1055859-LMX2512LQ1065/NOPB
Packaging: Reel - TR
Frequency: 1065MHz
RF Type: CDMA, PCS
Secondary Attributes: Integrated PLL and VCO
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 28-WQFN (5x5)
Purpose: Frequency Synthesizer
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1055859-LMX2512LQ1065/NOPB
Product Name RF Misc ICs and Modules - LMX2512LQ1065/NOPB
Frequency 1.07E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-704 4308RV-704XJLD , 4308RV-704XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details