The LMX2502LQ1635 is a highly integrated, low-power frequency synthesizer system with an integrated VCO, designed for Korean PCS CDMA applications. It features an RF VCO operating in the 1619.62 MHz to 1649.62 MHz range, a fractional-N RF PLL with 10 kHz frequency resolution, and an Integer-N IF PLL with a default frequency of 440.76 MHz. The device includes a programmable charge pump, broadband RF output power control, and a lock time of 500 µs typ. It operates from 2.7 V to 3.3 V, consumes 17 mA at 2.8 V, and is housed in a 28-pin WQFN package measuring 5.0 mm × 5.0 mm × 0.75 mm. A digital lock detect output and hardware/software power-down features are provided. The part is specified for operation from -30 °C to 85 °C.
PLL Frequency Synthesizer
| Rochester Electronics | |
|---|---|
| Product Category | Frequency Synthesizers |
| Product Number | LMX2502LQ1635 |
| Synthesizer Type | Direct Synthesis |