Texas Instruments Newest Parts - LMX2502LQ1635 LMX2502LQ1635

Description
Manufacturer: Texas Instruments Win Source Part Number: 1202430-LMX2502LQ163 5 Packaging: Tape and Reel Frequency: 1635MHz Function: Frequency Synthesizer RF Type: CDMA, PCS Secondary Attributes: Integrated PLL and VCO Categories: RF/IF and RFID Supplier Device Package: 28-WQFN (5x5) Status: Obsolete Manufacturer Homepage: www.national.com Manufacturer Package: 28-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1202430-LMX2502LQ163 5 Packaging: Tape and Reel Frequency: 1635MHz Function: Frequency Synthesizer RF Type: CDMA, PCS Secondary Attributes: Integrated PLL and VCO Categories: RF/IF and RFID Supplier Device Package: 28-WQFN (5x5) Status: Obsolete Manufacturer Homepage: www.national.com Manufacturer Package: 28-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LMX2502LQ1635 - 1202430-LMX2502LQ1635 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LMX2502LQ1635
1202430-LMX2502LQ1635
Newest Parts - LMX2502LQ1635 1202430-LMX2502LQ1635
Manufacturer: Texas Instruments Win Source Part Number: 1202430-LMX2502LQ163 5 Packaging: Tape and Reel Frequency: 1635MHz Function: Frequency Synthesizer RF Type: CDMA, PCS Secondary Attributes: Integrated PLL and VCO Categories: RF/IF and RFID Supplier Device Package: 28-WQFN (5x5) Status: Obsolete Manufacturer Homepage: www.national.com Manufacturer Package: 28-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 1202430-LMX2502LQ1635
Packaging: Tape and Reel
Frequency: 1635MHz
Function: Frequency Synthesizer
RF Type: CDMA, PCS
Secondary Attributes: Integrated PLL and VCO
Categories: RF/IF and RFID
Supplier Device Package: 28-WQFN (5x5)
Status: Obsolete
Manufacturer Homepage: www.national.com
Manufacturer Package: 28-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1202430-LMX2502LQ1635
Product Name Newest Parts - LMX2502LQ1635
Frequency 1.64E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-404 4513TC-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details