Texas Instruments High-Performance Analog Clock Generators, PLLs, Frequency Synthesizers LMX2370TMX

Description
"PLL Frequency Synthesizer IC 2.5GHz, 1.2GHz 1 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"PLL Frequency Synthesizer IC 2.5GHz, 1.2GHz 1 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - LMX2370TMX-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
LMX2370TMX-ND
Clock Generators, PLLs, Frequency Synthesizers LMX2370TMX-ND
"PLL Frequency Synthesizer IC 2.5GHz, 1.2GHz 1 20-TSSOP (0.173"", 4.40mm Width)"

"PLL Frequency Synthesizer IC 2.5GHz, 1.2GHz 1 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2370TMX - 071686-LMX2370TMX - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2370TMX
071686-LMX2370TMX
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2370TMX 071686-LMX2370TMX
Manufacturer: Texas Instruments Win Source Part Number: 071686-LMX2370TMX Packaging: Reel - TR Type: PLL Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Maximum Input Frequency: 2.5GHz, 1.2GHz Differential - Input and Output: Yes/No Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071686-LMX2370TMX
Packaging: Reel - TR
Type: PLL Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Maximum Input Frequency: 2.5GHz, 1.2GHz
Differential - Input and Output: Yes/No
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2500MHz TSSOP Clock and Timing IC
728-LMX2370TMX
2500MHz TSSOP Clock and Timing IC 728-LMX2370TMX
PLL FREQUENCY SYNTHESIZER, 2500MHz, PDSO20, PLASTIC, TSSOP-20 Product overview: LMX2370TMX from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2500MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2370TMX can be used for catalog matching and distributor lookup.

PLL FREQUENCY SYNTHESIZER, 2500MHz, PDSO20, PLASTIC, TSSOP-20 Product overview: LMX2370TMX from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2500MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2370TMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - LMX2370TMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
LMX2370TMX
Clock Generators, PLLs, Frequency Synthesizers LMX2370TMX
PLL Frequency Synthesizer IC 2.5GHz, 1.2GHz 1 20-TSSOP (0.173", 4.40mm Width)

PLL Frequency Synthesizer IC 2.5GHz, 1.2GHz 1 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2370TMX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
LMX2370TMX
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers LMX2370TMX
IC FREQ SYNTH DL 2.5GHZ 20-TSSOP

IC FREQ SYNTH DL 2.5GHZ 20-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2370TMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
LMX2370TMX
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers LMX2370TMX
IC PLL FREQ SYNTH 20TSSOP

IC PLL FREQ SYNTH 20TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Timers IC Phase-locked Loops (PLL) IC Clocks IC Clocks
Product Number LMX2370TMX-ND 071686-LMX2370TMX 728-LMX2370TMX LMX2370TMX LMX2370TMX LMX2370TMX
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2370TMX 2500MHz TSSOP Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator PLL Frequency Synthesizer; Clock Generator
Bus Interface CMOS CMOS; CMOS CMOS; CMOS CMOS; CMOS
Package Type Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 20-TSSOP Tape and Reel Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount SSOP
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data