Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867532-CY22393ZXC-MZ
Features: IC 16-TSSOP (0.173", 4.40mm Width)
Package: Bulk
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
HTSUS: 8542.39.0001
Other Part Number: 2156-CY22393ZXC-MZ2T
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 867532-CY22393ZXC-MZ2T |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22393ZXC-MZ2T |
| Device Type | Clock Generator |