PLL Frequency Synthesizer IC 1.2GHz, 550MHz 1 24-TFQFN, CSP
IC FREQ SYNTH DUAL 24LAMINATECSP
PLL Frequency Synthesizer IC 1.2GHz, 550MHz 1 24-TFQFN, CSP
IC PLL FREQ SYNTH 24CSP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | LMX2352SLBXTR-ND | LMX2352SLBX | LMX2352SLBX | LMX2352SLBX |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | PLL Frequency Synthesizer; Clock Generator | |
| Bus Interface | CMOS | CMOS; CMOS | CMOS; CMOS | |
| Package Type | Surface Mount; 24-TFQFN, CSP | Surface Mount; Surface Mount | Surface Mount; 24-TFQFN, CSP | |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |