Texas Instruments High-Performance Analog Clock Generators, PLLs, Frequency Synthesizers LMX2350TMX/NOPB

Description
"PLL Frequency Synthesizer IC 2.5GHz, 550MHz 1 24-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"PLL Frequency Synthesizer IC 2.5GHz, 550MHz 1 24-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - LMX2350TMX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
LMX2350TMX/NOPB-ND
Clock Generators, PLLs, Frequency Synthesizers LMX2350TMX/NOPB-ND
"PLL Frequency Synthesizer IC 2.5GHz, 550MHz 1 24-TSSOP (0.173"", 4.40mm Width)"

"PLL Frequency Synthesizer IC 2.5GHz, 550MHz 1 24-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2350TMX/NOPB
1055848-LMX2350TMX/NOPB
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2350TMX/NOPB 1055848-LMX2350TMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1055848-LMX2350TMX/N OPB Packaging: Reel - TR Type: PLL Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Maximum Input Frequency: 2.5GHz, 550MHz Differential - Input and Output: Yes/No Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1055848-LMX2350TMX/NOPB
Packaging: Reel - TR
Type: PLL Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Maximum Input Frequency: 2.5GHz, 550MHz
Differential - Input and Output: Yes/No
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2500MHz TSSOP Clock and Timing IC
728-LMX2350TMX/NOPB
2500MHz TSSOP Clock and Timing IC 728-LMX2350TMX/NOPB
PLL FREQUENCY SYNTHESIZER, 2500MHz, PDSO24, PLASTIC, TSSOP-24 Product overview: LMX2350TMX/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2500MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2350TMX/NOPB can be used for catalog matching and distributor lookup.

PLL FREQUENCY SYNTHESIZER, 2500MHz, PDSO24, PLASTIC, TSSOP-24 Product overview: LMX2350TMX/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2500MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2350TMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2350TMX/NOPB - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
LMX2350TMX/NOPB
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers LMX2350TMX/NOPB
IC FREQ SYNTH LOPWR DUAL 24TSSOP

IC FREQ SYNTH LOPWR DUAL 24TSSOP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - LMX2350TMX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
LMX2350TMX/NOPB
Clock Generators, PLLs, Frequency Synthesizers LMX2350TMX/NOPB
PLL Frequency Synthesizer IC 2.5GHz, 550MHz 1 24-TSSOP (0.173", 4.40mm Width)

PLL Frequency Synthesizer IC 2.5GHz, 550MHz 1 24-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2350TMX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
LMX2350TMX/NOPB
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers LMX2350TMX/NOPB
IC PLL FREQ SYNTH 24TSSOP

IC PLL FREQ SYNTH 24TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Phase-locked Loops (PLL) IC Clocks
Product Number LMX2350TMX/NOPB-ND 1055848-LMX2350TMX/NOPB 728-LMX2350TMX/NOPB LMX2350TMX/NOPB LMX2350TMX/NOPB LMX2350TMX/NOPB
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2350TMX/NOPB 2500MHz TSSOP Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator PLL Frequency Synthesizer; Clock Generator
Bus Interface CMOS CMOS; CMOS CMOS; CMOS CMOS; CMOS
Package Type Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 24-TSSOP Rail/Tube Surface Mount; Surface Mount Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width) SSOP
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - CY28323OXC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 248 MHz
View Details
2 suppliers
BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning - BQ4845S-A4 - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers
Real Time Clocks - 2195-RV-3028-C732.768KHZ1PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
8 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY22801SXC-038-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers