IC PLL FREQ SYNTH 20TCSP
IC FREQ SYNTH DUAL 20LAMUCSP
PLL Frequency Synthesizer IC 2GHz, 1.2GHz 1 20-WFQFN
PLL Frequency Synthesizer IC 2GHz, 1.2GHz 1 20-UFLGA
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Phase-locked Loops (PLL) |
| Product Number | LMX2336USLEX | LMX2336USLEX | LMX2336USLEX | LMX2336USLEX |
| Product Name | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | PLL Frequency Synthesizer; Clock Generator | Clock Generator | ||
| Bus Interface | CMOS; CMOS | CMOS; CMOS | CMOS; CMOS | |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |
| Frequency | 2000 to 1200 MHz | 2000 to 1200 MHz | 2000 to 1200 MHz | 2000 to 1200 MHz |