IC PLL FREQ SYNTH 24CSP
IC FREQ SYNTH DUAL 24LAMINATECSP
PLL Frequency Synthesizer IC 2GHz, 600MHz 1 24-TFQFN, CSP
PLL Frequency Synthesizer IC 2GHz, 600MHz 1 24-TFQFN, CSP
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) |
| Product Number | LMX2331USLBX | LMX2331USLBX | LMX2331USLBX |
| Product Name | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | PLL Frequency Synthesizer; Clock Generator | Clock Generator | |
| Bus Interface | CMOS; CMOS | CMOS; CMOS | |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |
| Frequency | 2000 to 600 MHz | 2000 to 600 MHz | 2000 to 600 MHz |