Texas Instruments High-Performance Analog Clock and Timing IC LMX2324TMX/NOPB

Description
IC PLL FREQ SYNTH 16TSSOP Product overview: LMX2324TMX/NOPB from National Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2324TMX/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PLL FREQ SYNTH 16TSSOP Product overview: LMX2324TMX/NOPB from National Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2324TMX/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
728-LMX2324TMX/NOPB
Clock and Timing IC 728-LMX2324TMX/NOPB
IC PLL FREQ SYNTH 16TSSOP Product overview: LMX2324TMX/NOPB from National Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2324TMX/NOPB can be used for catalog matching and distributor lookup.

IC PLL FREQ SYNTH 16TSSOP Product overview: LMX2324TMX/NOPB from National Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2324TMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - LMX2324TMX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
LMX2324TMX/NOPB-ND
Clock Generators, PLLs, Frequency Synthesizers LMX2324TMX/NOPB-ND
"PLL Frequency Synthesizer IC 2GHz 1 16-TSSOP (0.173"", 4.40mm Width)"

"PLL Frequency Synthesizer IC 2GHz 1 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2324TMX/NOPB - 1055836-LMX2324TMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2324TMX/NOPB
1055836-LMX2324TMX/NOPB
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2324TMX/NOPB 1055836-LMX2324TMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1055836-LMX2324TMX/N OPB Packaging: Reel - TR Type: PLL Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: Clock Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Maximum Input Frequency: 2GHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1055836-LMX2324TMX/NOPB
Packaging: Reel - TR
Type: PLL Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: Clock
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Maximum Input Frequency: 2GHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - LMX2324TMX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
LMX2324TMX/NOPB
Clock Generators, PLLs, Frequency Synthesizers LMX2324TMX/NOPB
PLL Frequency Synthesizer IC 2GHz 1 16-TSSOP (0.173", 4.40mm Width)

PLL Frequency Synthesizer IC 2GHz 1 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - LMX2324TMX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
LMX2324TMX/NOPB
Clock Generators, PLLs, Frequency Synthesizers LMX2324TMX/NOPB
PLL Frequency Synthesizer IC 2GHz 1 16-TSSOP (0.173", 4.40mm Width)

PLL Frequency Synthesizer IC 2GHz 1 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2324TMX/NOPB - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
LMX2324TMX/NOPB
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers LMX2324TMX/NOPB
IC FREQ SYNTH 2.0GHZ 16-TSSOP

IC FREQ SYNTH 2.0GHZ 16-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2324TMX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
LMX2324TMX/NOPB
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers LMX2324TMX/NOPB
IC PLL FREQ SYNTH 16TSSOP

IC PLL FREQ SYNTH 16TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Timers IC Clocks IC Clocks IC Phase-locked Loops (PLL) IC Clocks IC Clocks
Product Number 728-LMX2324TMX/NOPB LMX2324TMX/NOPB-ND 1055836-LMX2324TMX/NOPB LMX2324TMX/NOPB LMX2324TMX/NOPB LMX2324TMX/NOPB
Product Name Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2324TMX/NOPB Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface Clock Clock Clock Clock Clock
Package Type Bulk Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 16-TSSOP Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount SSOP
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Frequency 2000 MHz 2000 MHz 2000 MHz 2000 MHz 2000 MHz 2000 MHz
Unlock Full Specs
to access all available technical data