PLL Frequency Synthesizer IC 2GHz 1 20-WFQFN
IC PLL FREQ SYNTH 20TCSP
IC FREQ SYNTH 2.0GHZ 20LAMTCSP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks |
| Product Number | LMX2311USLDX/NOPB | LMX2311USLDX/NOPB | LMX2311USLDX/NOPB |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS; CMOS | CMOS; CMOS | |
| Package Type | Surface Mount; 20-WFQFN | Surface Mount; Surface Mount | |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |
| Frequency | 2000 MHz | 2000 MHz | 2000 MHz |