Texas Instruments High-Performance Analog RF Amplifiers LMX2216MX

Description
RF Amplifier IC Cellular, WLAN, PCS, PHS, Cordless Phones 100MHz ~ 2GHz 16-SOIC
Request a Quote Datasheet
Description
RF Amplifier IC Cellular, WLAN, PCS, PHS, Cordless Phones 100MHz ~ 2GHz 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - LMX2216MX-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
LMX2216MX-ND
RF Amplifiers LMX2216MX-ND
RF Amplifier IC Cellular, WLAN, PCS, PHS, Cordless Phones 100MHz ~ 2GHz 16-SOIC

RF Amplifier IC Cellular, WLAN, PCS, PHS, Cordless Phones 100MHz ~ 2GHz 16-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - LMX2216MX
206466-LMX2216MX
RF Amplifiers - LMX2216MX 206466-LMX2216MX
Manufacturer: Texas Instruments Win Source Part Number: 206466-LMX2216MX Packaging: Reel - TR Test Frequency: 2GHz Frequency: 100MHz to 2GHz Gain: 9dB to 10dB Noise Figure: 4.8dB to 6dB P1dB: -5dBm (0.3mW) to -3dBm (0.5mW) RF Type: Cellular, WLAN, PCS, PHS, Cordless Phones Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 16-SOIC Supply Voltage - Operating: 2.85 V to 3.15 V Operating Supply Current: 6.5mA to 8mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 206466-LMX2216MX
Packaging: Reel - TR
Test Frequency: 2GHz
Frequency: 100MHz to 2GHz
Gain: 9dB to 10dB
Noise Figure: 4.8dB to 6dB
P1dB: -5dBm (0.3mW) to -3dBm (0.5mW)
RF Type: Cellular, WLAN, PCS, PHS, Cordless Phones
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.85 V to 3.15 V
Operating Supply Current: 6.5mA to 8mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Amplifiers - LMX2216MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
LMX2216MX
RF and Wireless - RF Amplifiers LMX2216MX
IC AMP CELL 100MHZ-2GHZ 16SOIC

IC AMP CELL 100MHZ-2GHZ 16SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number LMX2216MX-ND 206466-LMX2216MX LMX2216MX
Product Name RF Amplifiers RF Amplifiers - LMX2216MX RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, WLAN, PCS, PHS, Cordless Phones RF Microwave
Frequency Range 100 to 2000 MHz 100 to 2000 MHz 100 to 2000 MHz
Minimum Gain 9 dB 9 to 10 dB ? to 9 dB
Maximum Gain 10 dB 9 to 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
RF Amplifiers - 448-BGA9C1MN9E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G
Frequency Range 4400 to 5000 MHz
View Details
5 suppliers
SMT MMIC, Medium Power, Linear Amplifier, 50 MHz to 3000 MHz, 50Ω, 5x5 mm QFN Style Package - DVGA2-33A+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 50 to 3000 MHz
Minimum Gain 20.5 dB
View Details