Texas Instruments High-Performance Analog RF Amplifiers - LMX2216M LMX2216M

Description
Manufacturer: Texas Instruments Win Source Part Number: 1055831-LMX2216M Packaging: Tube/Rail Test Frequency: 2GHz Frequency: 100MHz to 2GHz Gain: 9dB to 10dB Noise Figure: 4.8dB to 6dB P1dB: -5dBm (0.3mW) to -3dBm (0.5mW) RF Type: Cellular, WLAN, PCS, PHS, Cordless Phones Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 16-SOIC Supply Voltage - Operating: 2.85 V to 3.15 V Operating Supply Current: 6.5mA to 8mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1055831-LMX2216M Packaging: Tube/Rail Test Frequency: 2GHz Frequency: 100MHz to 2GHz Gain: 9dB to 10dB Noise Figure: 4.8dB to 6dB P1dB: -5dBm (0.3mW) to -3dBm (0.5mW) RF Type: Cellular, WLAN, PCS, PHS, Cordless Phones Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 16-SOIC Supply Voltage - Operating: 2.85 V to 3.15 V Operating Supply Current: 6.5mA to 8mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - LMX2216M
1055831-LMX2216M
RF Amplifiers - LMX2216M 1055831-LMX2216M
Manufacturer: Texas Instruments Win Source Part Number: 1055831-LMX2216M Packaging: Tube/Rail Test Frequency: 2GHz Frequency: 100MHz to 2GHz Gain: 9dB to 10dB Noise Figure: 4.8dB to 6dB P1dB: -5dBm (0.3mW) to -3dBm (0.5mW) RF Type: Cellular, WLAN, PCS, PHS, Cordless Phones Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 16-SOIC Supply Voltage - Operating: 2.85 V to 3.15 V Operating Supply Current: 6.5mA to 8mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1055831-LMX2216M
Packaging: Tube/Rail
Test Frequency: 2GHz
Frequency: 100MHz to 2GHz
Gain: 9dB to 10dB
Noise Figure: 4.8dB to 6dB
P1dB: -5dBm (0.3mW) to -3dBm (0.5mW)
RF Type: Cellular, WLAN, PCS, PHS, Cordless Phones
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.85 V to 3.15 V
Operating Supply Current: 6.5mA to 8mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Amplifiers - LMX2216M-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
LMX2216M-ND
RF Amplifiers LMX2216M-ND
RF Amplifier IC Cellular, WLAN, PCS, PHS, Cordless Phones 100MHz ~ 2GHz 16-SOIC

RF Amplifier IC Cellular, WLAN, PCS, PHS, Cordless Phones 100MHz ~ 2GHz 16-SOIC

Buy Now Datasheet
RF and Wireless - RF Amplifiers - LMX2216M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
LMX2216M
RF and Wireless - RF Amplifiers LMX2216M
IC AMP CELL 100MHZ-2GHZ 16SOIC

IC AMP CELL 100MHZ-2GHZ 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1055831-LMX2216M LMX2216M-ND LMX2216M
Product Name RF Amplifiers - LMX2216M RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave Mobile / Wireless Systems; Cellular, WLAN, PCS, PHS, Cordless Phones
Frequency Range 100 to 2000 MHz 100 to 2000 MHz 100 to 2000 MHz
Minimum Gain 9 to 10 dB 9 dB ? to 9 dB
Maximum Gain 9 to 10 dB 10 dB 10 dB
Noise Figure 4.8 to 6 dB 4.8 to 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 1800 to 2000 MHz
Minimum Gain 30 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details