Clock Generator 40MHz to 2GHz Input 16-Pin TSSOP Rail Product overview: LMX1600TM/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz, 2GHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 40MHz, 2GHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX1600TM/NOPB can be used for catalog matching and distributor lookup.
"PLL Frequency Synthesizer, Delta Sigma IC 2GHz, 500MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 135199-LMX1600TM/NOP
Packaging: Tube/Rail
Type: PLL Frequency Synthesizer, Delta Sigma
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Maximum Input Frequency: 2GHz, 500MHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC FREQ SYNTHESIZER DUAL 16TSSOP
PLL Frequency Synthesizer, Delta Sigma IC 2GHz, 500MHz 1 16-TSSOP (0.173", 4.40mm Width)
IC PLL FREQ SYNTH 16TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | 728-LMX1600TM/NOPB | LMX1600TM/NOPB-ND | 135199-LMX1600TM/NOPB | LMX1600TM/NOPB | LMX1600TM/NOPB | LMX1600TM/NOPB |
| Product Name | 40MHz 2GHz TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX1600TM/NOPB | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | Rail/Tube | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; 16-TSSOP | Surface Mount; Surface Mount | Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) | SSOP |
| Frequency | 500 MHz | 500 to 2000 MHz | 500 to 2000 MHz | 2000 to 500 MHz | 2000 to 500 MHz | 2000 to 500 MHz |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features / Standards | RoHS | Lead-Free | RoHS |