Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV981TLX LMV981TLX

Description
Manufacturer: Texas Instruments Win Source Part Number: 1202371-LMV981TLX Family Name: LMV981 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): MAX44280AYT+; MAX44280AYT+T; BU7265G; MAX44265EWT+; Introduction Date: May 01, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1202371-LMV981TLX Family Name: LMV981 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): MAX44280AYT+; MAX44280AYT+T; BU7265G; MAX44265EWT+; Introduction Date: May 01, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV981TLX - 1202371-LMV981TLX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV981TLX
1202371-LMV981TLX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV981TLX 1202371-LMV981TLX
Manufacturer: Texas Instruments Win Source Part Number: 1202371-LMV981TLX Family Name: LMV981 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): MAX44280AYT+; MAX44280AYT+T; BU7265G; MAX44265EWT+; Introduction Date: May 01, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1202371-LMV981TLX
Family Name: LMV981
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): MAX44280AYT+; MAX44280AYT+T; BU7265G; MAX44265EWT+;
Introduction Date: May 01, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now
SMD 1.4MHz Operational Amplifier IC - 687-LMV981TLX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.4MHz Operational Amplifier IC
687-LMV981TLX
SMD 1.4MHz Operational Amplifier IC 687-LMV981TLX
OP-AMP, 4000uV OFFSET-MAX, 1.4MHz BAND WIDTH, PBGA6, MICRO, MO-211DB, SMD-6 Product overview: LMV981TLX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 1.4MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV981TLX can be used for catalog matching and distributor lookup.

OP-AMP, 4000uV OFFSET-MAX, 1.4MHz BAND WIDTH, PBGA6, MICRO, MO-211DB, SMD-6 Product overview: LMV981TLX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 1.4MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV981TLX can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1202371-LMV981TLX 687-LMV981TLX
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV981TLX SMD 1.4MHz Operational Amplifier IC
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3606BG - Lingto Electronic Limited
Specs
Source Current (IS) 10 milliamps
Bandwidth 0.1000 MHz
View Details
Dual Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2706BPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 2.00E-5 µA
View Details
7 suppliers
Op Amps - 2139140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SO
Number of Pins 8
View Details