Texas Instruments Standard Linear and Logic Comparators LMV7275MF/NOPB

Description
Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail SOT-23-5
Request a Quote Datasheet
Description
Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - LMV7275MF/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail SOT-23-5

Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail SOT-23-5

Buy Now Datasheet
Comparators - LMV7275MF/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail SOT-23-5

Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail SOT-23-5

Buy Now Datasheet
Comparators - LMV7275MF/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail SOT-23-5

Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail SOT-23-5

Buy Now Datasheet
Comparator, Single, Sot-23-5; Logic Family / Base Number Texas Instruments - 29AH6173 - Newark, An Avnet Company
Chicago, IL, United States
Comparator, Single, Sot-23-5; Logic Family / Base Number Texas Instruments
29AH6173
Comparator, Single, Sot-23-5; Logic Family / Base Number Texas Instruments 29AH6173
COMPARATOR, SINGLE, SOT-23-5; Logic Family / Base Number:-; Comparator Type:General Purpose; No. of Channels:1Channels; No. of Bits:-; Logic Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

COMPARATOR, SINGLE, SOT-23-5; Logic Family / Base Number:-; Comparator Type:General Purpose; No. of Channels:1Channels; No. of Bits:-; Logic Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Comparators - LMV7275MF/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LMV7275MF/NOPB
Integrated Circuits (ICs) - Linear - Comparators LMV7275MF/NOPB
IC COMPARATOR 1 GEN PUR SOT23-5

IC COMPARATOR 1 GEN PUR SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LMV7275MF/NOPBCT-ND 29AH6173 LMV7275MF/NOPB
Product Name Comparators Comparator, Single, Sot-23-5; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1727-3331-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SOIC
View Details
2 suppliers
 - 74AC521SC-G - Rochester Electronics
Specs
Type Identity
Package Type SOIC; Other; SOIC
Logic Family CMOS
View Details
2 suppliers