Microchip Technology, Inc. Linear - Linear - Comparators - MIC7221BM5-TR MIC7221BM5-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1077209-MIC7221BM5-T R Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 1 Current - Quiescent (Max): 25μA Voltage - Input Offset (Max): 10mV @ 5V Current - Input Bias (Max): 0.5pA @ 5V CMRR, PSRR (Typ): 70dB CMRR, 90dB PSRR Propagation Delay (Max): 5μs Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.2 V to 10 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1077209-MIC7221BM5-T R Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 1 Current - Quiescent (Max): 25μA Voltage - Input Offset (Max): 10mV @ 5V Current - Input Bias (Max): 0.5pA @ 5V CMRR, PSRR (Typ): 70dB CMRR, 90dB PSRR Propagation Delay (Max): 5μs Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.2 V to 10 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - MIC7221BM5-TR - MIC7221BM5-TR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - MIC7221BM5-TR
MIC7221BM5-TR
Linear - Linear - Comparators - MIC7221BM5-TR MIC7221BM5-TR
Manufacturer: Microchip Technology Win Source Part Number: 1077209-MIC7221BM5-T R Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 1 Current - Quiescent (Max): 25μA Voltage - Input Offset (Max): 10mV @ 5V Current - Input Bias (Max): 0.5pA @ 5V CMRR, PSRR (Typ): 70dB CMRR, 90dB PSRR Propagation Delay (Max): 5μs Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.2 V to 10 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1077209-MIC7221BM5-TR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 1
Current - Quiescent (Max): 25μA
Voltage - Input Offset (Max): 10mV @ 5V
Current - Input Bias (Max): 0.5pA @ 5V
CMRR, PSRR (Typ): 70dB CMRR, 90dB PSRR
Propagation Delay (Max): 5μs
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.2 V to 10 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Comparators - MIC7221BM5-TR-ND - DigiKey
Thief River Falls, MN, United States
Comparators
MIC7221BM5-TR-ND
Comparators MIC7221BM5-TR-ND
Comparator General Purpose Open Drain SOT-23-5

Comparator General Purpose Open Drain SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - MIC7221BM5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
MIC7221BM5-TR
Integrated Circuits (ICs) - Linear - Comparators MIC7221BM5-TR
IC COMPARATOR R-R SOT-23-5

IC COMPARATOR R-R SOT-23-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number MIC7221BM5-TR MIC7221BM5-TR-ND MIC7221BM5-TR
Product Name Linear - Linear - Comparators - MIC7221BM5-TR Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 74HCT85DB,118-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SSOP
View Details
2 suppliers
Specs
Supply Voltage Other
Package Type Other; 32 mA
Operating Current 1 to 20 mA
View Details
 - 54ACT520/BRA - Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP20
View Details
2 suppliers
Comparators - 150-MCP6542T-E/MSVAOTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Type Magnitude
Package Type TSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers