Texas Instruments High-Performance Analog Comparators LMV7271MFX/NOPB

Description
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail SOT-23-5
Request a Quote Datasheet
Description
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - LMV7271MFX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail SOT-23-5

Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail SOT-23-5

Buy Now Datasheet
Comparators - LMV7271MFX/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail SOT-23-5

Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail SOT-23-5

Buy Now Datasheet
Comparators - LMV7271MFX/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail SOT-23-5

Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail SOT-23-5

Buy Now Datasheet
IC COMP SGL 1.8V R-R IN SOT23-5 - 815-LMV7271MFX/NOPB - Utmel Electronic Limited
Hong Kong, China
IC COMP SGL 1.8V R-R IN SOT23-5
815-LMV7271MFX/NOPB
IC COMP SGL 1.8V R-R IN SOT23-5 815-LMV7271MFX/NOPB
IC COMP SGL 1.8V R-R IN SOT23-5

IC COMP SGL 1.8V R-R IN SOT23-5

Supplier's Site
Integrated Circuits (ICs) - Linear - Comparators - LMV7271MFX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LMV7271MFX/NOPB
Integrated Circuits (ICs) - Linear - Comparators LMV7271MFX/NOPB
IC COMPARATOR 1 GEN PUR SOT23-5

IC COMPARATOR 1 GEN PUR SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LMV7271MFX/NOPBTR-ND 815-LMV7271MFX/NOPB LMV7271MFX/NOPB
Product Name Comparators IC COMP SGL 1.8V R-R IN SOT23-5 Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage Other; 1.8V Other
Package Type Other; SC-74A, SOT-753
Logic Family CMOS; BICMOS
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 74HC85DB,118-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
Comparators - LM119 MDR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage Other; 36V
Package Type Other; Die
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specialized ICs - SN74LS85NS - SN74LS85NS - Win Source Electronics
Specs
Type Identity
View Details
Comparators - 150-MCP6574T-E/SLTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Type Magnitude
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details