Texas Instruments High-Performance Analog Linear - Linear - Comparators - LMV7239QM7X/NOPB LMV7239QM7X/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 923511-LMV7239QM7X/N OPB Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Comparator General Purpose Open Drain, Push-Pull SC-70-5 Package: 5-TSSOP, SC-70-5, SOT-353 Package: Reel - TR Mounting: Surface Mount Family Name: LMV7239 Categories: Integrated Circuits (ICs) Case / Package: SC-70-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-45164-6, -296-45164-1-ND, LMV7239QM7X/NOPB-ND, 296-45164-1, 296-45164-2
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 923511-LMV7239QM7X/N OPB Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Comparator General Purpose Open Drain, Push-Pull SC-70-5 Package: 5-TSSOP, SC-70-5, SOT-353 Package: Reel - TR Mounting: Surface Mount Family Name: LMV7239 Categories: Integrated Circuits (ICs) Case / Package: SC-70-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-45164-6, -296-45164-1-ND, LMV7239QM7X/NOPB-ND, 296-45164-1, 296-45164-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LMV7239QM7X/NOPB - LMV7239QM7X/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LMV7239QM7X/NOPB
LMV7239QM7X/NOPB
Linear - Linear - Comparators - LMV7239QM7X/NOPB LMV7239QM7X/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 923511-LMV7239QM7X/N OPB Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Comparator General Purpose Open Drain, Push-Pull SC-70-5 Package: 5-TSSOP, SC-70-5, SOT-353 Package: Reel - TR Mounting: Surface Mount Family Name: LMV7239 Categories: Integrated Circuits (ICs) Case / Package: SC-70-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-45164-6, -296-45164-1-ND, LMV7239QM7X/NOPB-ND, 296-45164-1, 296-45164-2

Manufacturer: Texas Instruments
Win Source Part Number: 923511-LMV7239QM7X/NOPB
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Comparator General Purpose Open Drain, Push-Pull SC-70-5
Package: 5-TSSOP, SC-70-5, SOT-353
Package: Reel - TR
Mounting: Surface Mount
Family Name: LMV7239
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-45164-6, -296-45164-1-ND, LMV7239QM7X/NOPB-ND, 296-45164-1, 296-45164-2

Buy Now Datasheet
Comparators - 296-45164-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-45164-2-ND
Comparators 296-45164-2-ND
Comparator General Purpose Open Drain, Push-Pull SC-70-5

Comparator General Purpose Open Drain, Push-Pull SC-70-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LMV7239QM7X/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LMV7239QM7X/NOPB
Integrated Circuits (ICs) - Linear - Comparators LMV7239QM7X/NOPB
IC COMPARATOR 1 GEN PUR SC70-5

IC COMPARATOR 1 GEN PUR SC70-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LMV7239QM7X/NOPB 296-45164-2-ND LMV7239QM7X/NOPB
Product Name Linear - Linear - Comparators - LMV7239QM7X/NOPB Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC85 4-Bit Magnitude Comparator - CD74HC85PW - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
4 suppliers
Comparators - 1727-2826-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SOIC
View Details
2 suppliers
 - LM106H/883 - Rochester Electronics
Specs
Package Type Other; TO-5
View Details
2 suppliers
8-Bit Identity Comparator - 74FCT521CTSOG - Integrated Device Technology
Integrated Device Technology
Specs
Type Identity
Supply Voltage 5V
Package Type SOIC; Other; SOIC 300 MIL
View Details
3 suppliers