Texas Instruments High-Performance Analog Comparators LMV331M5X

Description
Comparator General Purpose CMOS, Open-Collector, TTL SOT-23-5
Request a Quote Datasheet
Description
Comparator General Purpose CMOS, Open-Collector, TTL SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - LMV331M5XTR-ND - DigiKey
Thief River Falls, MN, United States
Comparators
LMV331M5XTR-ND
Comparators LMV331M5XTR-ND
Comparator General Purpose CMOS, Open-Collector, TTL SOT-23-5

Comparator General Purpose CMOS, Open-Collector, TTL SOT-23-5

Buy Now Datasheet
Linear - Linear - Comparators - LMV331M5X - LMV331M5X - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LMV331M5X
LMV331M5X
Linear - Linear - Comparators - LMV331M5X LMV331M5X
Manufacturer: Texas Instruments Win Source Part Number: 094663-LMV331M5X Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Open-Collector, TTL Number of Elements: 1 Current - Quiescent (Max): 120μA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 84mA @ 5V Propagation Delay (Max): 600ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 094663-LMV331M5X
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Open-Collector, TTL
Number of Elements: 1
Current - Quiescent (Max): 120μA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 84mA @ 5V
Propagation Delay (Max): 600ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LMV331M5X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LMV331M5X
Integrated Circuits (ICs) - Linear - Comparators LMV331M5X
IC COMPARATOR 1 GEN PUR SOT23-5

IC COMPARATOR 1 GEN PUR SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LMV331M5XTR-ND LMV331M5X LMV331M5X
Product Name Comparators Linear - Linear - Comparators - LMV331M5X Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

Specialized ICs - SN74LS85NS - SN74LS85NS - Win Source Electronics
Specs
Type Identity
View Details
4-bit magnitude comparator - 74HCT85D,653 - Nexperia B.V.
Specs
Type Magnitude
Supply Voltage Other; +7
Features ESD Protection
View Details
3 suppliers
Comparators - 296-5962-9688201QCA-ND - DigiKey
Specs
Type Magnitude
Package Type CDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Dual 4-Bit Comparator - 5133/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 8 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details