Manufacturer: Texas Instruments
Win Source Part Number: 1055647-LMV232TLX/NO
Packaging: Reel - TR
Frequency: 50MHz to 2GHz
RF Type: Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA
Accuracy: ±1dB
Input Range: -11dBm to 13dBm
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 8-DSBGA
Supply Voltage - Operating: 2.5 V to 3.3 V
Operating Supply Current: 13mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 1055647-LMV232TLX/NOPB |
| Product Name | RF Detectors - LMV232TLX/NOPB |
| Frequency | 5.00E7 to 2.00E9 Hz |