Texas Instruments RF Detectors - LMV232TL LMV232TL

Description
Manufacturer: Texas Instruments Win Source Part Number: 87096-LMV232TL Packaging: Reel - TR Frequency: 50MHz to 2GHz RF Type: Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA Accuracy: ±1dB Input Range: -11dBm to 13dBm Categories: RF/IF and RFID Status: Active Case / Package: 8-DSBGA Supply Voltage - Operating: 2.5 V to 3.3 V Operating Supply Current: 13mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 87096-LMV232TL Packaging: Reel - TR Frequency: 50MHz to 2GHz RF Type: Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA Accuracy: ±1dB Input Range: -11dBm to 13dBm Categories: RF/IF and RFID Status: Active Case / Package: 8-DSBGA Supply Voltage - Operating: 2.5 V to 3.3 V Operating Supply Current: 13mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Detectors - LMV232TL - 87096-LMV232TL - Win Source Electronics
Laguna Hills, CA, United States
RF Detectors - LMV232TL
87096-LMV232TL
RF Detectors - LMV232TL 87096-LMV232TL
Manufacturer: Texas Instruments Win Source Part Number: 87096-LMV232TL Packaging: Reel - TR Frequency: 50MHz to 2GHz RF Type: Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA Accuracy: ±1dB Input Range: -11dBm to 13dBm Categories: RF/IF and RFID Status: Active Case / Package: 8-DSBGA Supply Voltage - Operating: 2.5 V to 3.3 V Operating Supply Current: 13mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 87096-LMV232TL
Packaging: Reel - TR
Frequency: 50MHz to 2GHz
RF Type: Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA
Accuracy: ±1dB
Input Range: -11dBm to 13dBm
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-DSBGA
Supply Voltage - Operating: 2.5 V to 3.3 V
Operating Supply Current: 13mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 87096-LMV232TL
Product Name RF Detectors - LMV232TL
Frequency 5.00E7 to 2.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-685 4308RV-685XJLD , 4308RV-685XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details