Texas Instruments RF Detectors - LMV228URX LMV228URX

Description
Manufacturer: Texas Instruments Win Source Part Number: 206453-LMV228URX Packaging: Reel - TR Frequency: 450MHz to 2GHz RF Type: Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA Accuracy: ±1dB Input Range: -15dBm to 15dBm Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 4-DSBGA Supply Voltage - Operating: 2.7 V to 5 V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 206453-LMV228URX Packaging: Reel - TR Frequency: 450MHz to 2GHz RF Type: Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA Accuracy: ±1dB Input Range: -15dBm to 15dBm Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 4-DSBGA Supply Voltage - Operating: 2.7 V to 5 V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Detectors - LMV228URX - 206453-LMV228URX - Win Source Electronics
Laguna Hills, CA, United States
RF Detectors - LMV228URX
206453-LMV228URX
RF Detectors - LMV228URX 206453-LMV228URX
Manufacturer: Texas Instruments Win Source Part Number: 206453-LMV228URX Packaging: Reel - TR Frequency: 450MHz to 2GHz RF Type: Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA Accuracy: ±1dB Input Range: -15dBm to 15dBm Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 4-DSBGA Supply Voltage - Operating: 2.7 V to 5 V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 206453-LMV228URX
Packaging: Reel - TR
Frequency: 450MHz to 2GHz
RF Type: Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA
Accuracy: ±1dB
Input Range: -15dBm to 15dBm
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 4-DSBGA
Supply Voltage - Operating: 2.7 V to 5 V
Operating Supply Current: 8mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 206453-LMV228URX
Product Name RF Detectors - LMV228URX
Frequency 4.50E8 to 2.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-105 4513TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details