Manufacturer: Texas Instruments
Win Source Part Number: 779561-LMV228UR/NOPB
Packaging: Reel package
Package: 4-WFBGA, DSBGA
Frequency: 450MHz ~ 2GHz
Operating Supply Voltage: 2.7 V ~ 5 V
RF Type: Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA
Accuracy: ±1dB
Input Range: -15dBm ~ 15dBm
Family Name: LMV228
Categories: RF/IF and RFID
Operating Supply Current: 8mA
Manufacturer Package: 4-DSBGA
Alternative Parts (Cross-Reference): LMV228URX/NOPB;
Introduction Date: May 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 779561-LMV228UR/NOPB |
| Product Name | RF Detectors - LMV228UR/NOPB |
| Frequency | 4.50E8 to 2.00E9 Hz |