Texas Instruments RF Detectors - LMV225TLX LMV225TLX

Description
Manufacturer: Texas Instruments Win Source Part Number: 082908-LMV225TLX Packaging: Reel - TR Frequency: 450MHz to 2GHz RF Type: Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA Accuracy: ±1dB Input Range: -30dBm to 0dBm Categories: RF/IF and RFID Status: Active Case / Package: 4-DSBGA Supply Voltage - Operating: 2.7 V to 5 V Operating Supply Current: 8mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082908-LMV225TLX Packaging: Reel - TR Frequency: 450MHz to 2GHz RF Type: Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA Accuracy: ±1dB Input Range: -30dBm to 0dBm Categories: RF/IF and RFID Status: Active Case / Package: 4-DSBGA Supply Voltage - Operating: 2.7 V to 5 V Operating Supply Current: 8mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Detectors - LMV225TLX - 082908-LMV225TLX - Win Source Electronics
Laguna Hills, CA, United States
RF Detectors - LMV225TLX
082908-LMV225TLX
RF Detectors - LMV225TLX 082908-LMV225TLX
Manufacturer: Texas Instruments Win Source Part Number: 082908-LMV225TLX Packaging: Reel - TR Frequency: 450MHz to 2GHz RF Type: Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA Accuracy: ±1dB Input Range: -30dBm to 0dBm Categories: RF/IF and RFID Status: Active Case / Package: 4-DSBGA Supply Voltage - Operating: 2.7 V to 5 V Operating Supply Current: 8mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 082908-LMV225TLX
Packaging: Reel - TR
Frequency: 450MHz to 2GHz
RF Type: Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA
Accuracy: ±1dB
Input Range: -30dBm to 0dBm
Categories: RF/IF and RFID
Status: Active
Case / Package: 4-DSBGA
Supply Voltage - Operating: 2.7 V to 5 V
Operating Supply Current: 8mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 082908-LMV225TLX
Product Name RF Detectors - LMV225TLX
Frequency 4.50E8 to 2.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-245 4513TC-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details