The RFM005040 is a monopulse comparator designed for beamforming in phased array antenna systems, operating from 0.5 to 4 GHz. It features SMA female connectors and measures 8.850 inches long, 5.66 inches wide, and 1.346 inches high. It exhibits an amplitude imbalance of ±1.2 dB, a phase imbalance of ±26 degrees, isolation greater than 25 dB, maximum VSWR of 1.7, and insertion loss less than 11.5 dB. The device supports an average input power of 20 W and a peak power of 3 kW, with an operating temperature range of -54°C to +85°C.
KRYTAR Monopulse Comparators use KRYTAR’s high-performance 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability all within a single compact package. KRYTAR’s technological advances provide excellent operating performance with this new family of Monopulse Comparators.
A Monopulse Comparator is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission. KRYTAR Monopulse Comparators are the ideal choice for antenna array beamforming, high speed radar searching and tracking, multipath simulation and performance evaluation, and many other applications.
Offering coverage of multiple microwave bands, from 0.5 to 40 GHz (L- thru Ka-Bands), KRYTAR’s Monopulse Comparators have the advantage over other methods of angular beamforming with excellent functionality and simplicity of use.
KRYTAR’s Monopulse Comparator, Model RFM005040, is the ideal choice for antenna array beamforming, high speed radar searching and tracking, multipath simulation and performance evaluation, and many other applications. Covering the frequency range from 0.5 to 4.0 GHz this Monopulse Comparator provides ±1.2 dB of maximum Amplitude Imbalance and maximum Phase Imbalance of ±26 degrees. This Monopulse Comparator exhibits Insertion Loss of <11.5 dB with Maximum VSWR of 1.7 and Isolation of >25 dB. Average Power rating is 20 watts with a Peak of 3 kW.
Model RFM005040 Monopulse Comparator is a compact package measuring just 8.850 inches (L) x 5.66 inches (W) x 1.346 inches (H), and comes with standard SMA coaxial female connectors. Operating Temperature is -54°C to +85C.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Phase Detectors and Comparators |
| Product Number | RFM005040 |
| Product Name | Monopulse Comparators |
| Input Frequency Range | 500 to 4000 MHz |