Texas Instruments RF Detectors - LMV221SDX LMV221SDX

Description
Manufacturer: Texas Instruments Win Source Part Number: 082907-LMV221SDX Packaging: Reel - TR Frequency: 50MHz to 3.5GHz RF Type: Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA Accuracy: ±0.5dB Input Range: -45dBm to 5dBm Family Name: LMV221 Categories: RF/IF and RFID Status: Active Case / Package: 6-WSON (2.5x2.2) Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 10mA Alternative Parts (Cross-Reference): LMV221SD; LMV221SDX/NOPB; Introduction Date: December 01, 2006 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082907-LMV221SDX Packaging: Reel - TR Frequency: 50MHz to 3.5GHz RF Type: Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA Accuracy: ±0.5dB Input Range: -45dBm to 5dBm Family Name: LMV221 Categories: RF/IF and RFID Status: Active Case / Package: 6-WSON (2.5x2.2) Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 10mA Alternative Parts (Cross-Reference): LMV221SD; LMV221SDX/NOPB; Introduction Date: December 01, 2006 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Detectors - LMV221SDX - 082907-LMV221SDX - Win Source Electronics
Laguna Hills, CA, United States
RF Detectors - LMV221SDX
082907-LMV221SDX
RF Detectors - LMV221SDX 082907-LMV221SDX
Manufacturer: Texas Instruments Win Source Part Number: 082907-LMV221SDX Packaging: Reel - TR Frequency: 50MHz to 3.5GHz RF Type: Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA Accuracy: ±0.5dB Input Range: -45dBm to 5dBm Family Name: LMV221 Categories: RF/IF and RFID Status: Active Case / Package: 6-WSON (2.5x2.2) Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 10mA Alternative Parts (Cross-Reference): LMV221SD; LMV221SDX/NOPB; Introduction Date: December 01, 2006 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082907-LMV221SDX
Packaging: Reel - TR
Frequency: 50MHz to 3.5GHz
RF Type: Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA
Accuracy: ±0.5dB
Input Range: -45dBm to 5dBm
Family Name: LMV221
Categories: RF/IF and RFID
Status: Active
Case / Package: 6-WSON (2.5x2.2)
Supply Voltage - Operating: 2.7 V to 3.3 V
Operating Supply Current: 10mA
Alternative Parts (Cross-Reference): LMV221SD; LMV221SDX/NOPB;
Introduction Date: December 01, 2006
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 082907-LMV221SDX
Product Name RF Detectors - LMV221SDX
Frequency 5.00E7 to 3.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-404 4513TC-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details