Texas Instruments RF Misc ICs and Modules - LMV115MG/NOPB LMV115MG/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 124552-LMV115MG/NOPB Packaging: Reel - TR Frequency: 30MHz RF Type: GSM Secondary Attributes: 2.5V to 3.3V Supply Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SC-70-6 Purpose: Oscillator Buffer Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 124552-LMV115MG/NOPB Packaging: Reel - TR Frequency: 30MHz RF Type: GSM Secondary Attributes: 2.5V to 3.3V Supply Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SC-70-6 Purpose: Oscillator Buffer Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - LMV115MG/NOPB - 124552-LMV115MG/NOPB - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - LMV115MG/NOPB
124552-LMV115MG/NOPB
RF Misc ICs and Modules - LMV115MG/NOPB 124552-LMV115MG/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 124552-LMV115MG/NOPB Packaging: Reel - TR Frequency: 30MHz RF Type: GSM Secondary Attributes: 2.5V to 3.3V Supply Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SC-70-6 Purpose: Oscillator Buffer Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 124552-LMV115MG/NOPB
Packaging: Reel - TR
Frequency: 30MHz
RF Type: GSM
Secondary Attributes: 2.5V to 3.3V Supply
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SC-70-6
Purpose: Oscillator Buffer
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 124552-LMV115MG/NOPB
Product Name RF Misc ICs and Modules - LMV115MG/NOPB
Frequency 3.00E7 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details