Clock Buffer/Driver IC 1:1 40MHz 8-WFDFN Exposed Pad
Win Source Part Number: 1004765-LMV112SDX/NO
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Buffer/Driver
Package: Tape & Reel (TR)
Frequency - Max: 40 MHz
Number of Circuits: 2
Standard Package: 4,500
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Voltage - Supply: 2.4V ~ 5V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-LMV112SDX/NOPB,
Base Product Number: LMV112
IC CLK BUFFER 1:1 40MHZ 8WSON
IC CLK BUFFER 1:1 40MHZ 8WSON
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 296-LMV112SDX/NOPBTR-ND | 1004765-LMV112SDX/NOPB | LMV112SDX/NOPB | LMV112SDX/NOPB |
| Product Name | Clock Buffers, Drivers | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver; Clock Generator | Buffer/Driver; Clock Driver | Clock Driver |
| Bus Interface | Clock | Clock | Clock | |
| Package Type | Surface Mount; 8-WFDFN Exposed Pad | Surface Mount; 8-WFDFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 2.4 to 5 volts | 2.4 to 5 volts | 2.4 to 5 volts |