Texas Instruments High-Performance Analog 83MW Audio Amplifier LMV1099TL/NOPB

Description
IC AMP CLASS AB MONO 83MW 25USMD Product overview: LMV1099TL/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 83MW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 83MW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LMV1099TL/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC AMP CLASS AB MONO 83MW 25USMD Product overview: LMV1099TL/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 83MW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 83MW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LMV1099TL/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
83MW Audio Amplifier - 742-LMV1099TL/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
83MW Audio Amplifier
742-LMV1099TL/NOPB
83MW Audio Amplifier 742-LMV1099TL/NOPB
IC AMP CLASS AB MONO 83MW 25USMD Product overview: LMV1099TL/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 83MW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 83MW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LMV1099TL/NOPB can be used for catalog matching and distributor lookup.

IC AMP CLASS AB MONO 83MW 25USMD Product overview: LMV1099TL/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 83MW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 83MW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LMV1099TL/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - LMV1099TL/NOPB - 779560-LMV1099TL/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LMV1099TL/NOPB
779560-LMV1099TL/NOPB
Linear - Linear - Amplifiers - Audio - LMV1099TL/NOPB 779560-LMV1099TL/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779560-LMV1099TL/NOP B Packaging: Reel package Type: Class AB Operating Temperature Range: -40°C ~ 85°C (TA) Features: Differential Inputs, I2C, Microphone, Mute, Shutdown Package: 25-WFBGA Mounting: SMD Output Type: 1-Channel (Mono) Operating Supply Voltage: 2.7 V ~ 5.5 V Max Output Power x Channels @ Load: 83mW x 1 @ 32 Ohm Family Name: LMV1099 Categories: Integrated Circuits (ICs) Manufacturer Package: 25-uSMD Alternative Parts (Cross-Reference): LMV1099TLX; LMV1099TL; LMV1099TLX/NOPB; TLV320AIC3256IYZFT; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779560-LMV1099TL/NOPB
Packaging: Reel package
Type: Class AB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Differential Inputs, I2C, Microphone, Mute, Shutdown
Package: 25-WFBGA
Mounting: SMD
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 2.7 V ~ 5.5 V
Max Output Power x Channels @ Load: 83mW x 1 @ 32 Ohm
Family Name: LMV1099
Categories: Integrated Circuits (ICs)
Manufacturer Package: 25-uSMD
Alternative Parts (Cross-Reference): LMV1099TLX; LMV1099TL; LMV1099TLX/NOPB; TLV320AIC3256IYZFT;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Audio Amplifiers - 296-LMV1099TL/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-LMV1099TL/NOPBTR-ND
Audio Amplifiers 296-LMV1099TL/NOPBTR-ND
Amplifier IC 1-Channel (Mono) Class AB 25-uSMD

Amplifier IC 1-Channel (Mono) Class AB 25-uSMD

Buy Now Datasheet
Audio Amplifiers - 296-LMV1099TL/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-LMV1099TL/NOPBCT-ND
Audio Amplifiers 296-LMV1099TL/NOPBCT-ND
Amplifier IC 1-Channel (Mono) Class AB 25-uSMD

Amplifier IC 1-Channel (Mono) Class AB 25-uSMD

Buy Now Datasheet
Audio Amplifiers - 296-LMV1099TL/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Amplifier IC 1-Channel (Mono) Class AB 25-uSMD

Amplifier IC 1-Channel (Mono) Class AB 25-uSMD

Buy Now Datasheet
Audio Amplifiers - LMV1099TL/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LMV1099TL/NOPB
Audio Amplifiers LMV1099TL/NOPB
Amplifier IC 1-Channel (Mono) Class AB 25-DSBGA (2.46x2.46)

Amplifier IC 1-Channel (Mono) Class AB 25-DSBGA (2.46x2.46)

Buy Now Datasheet
Audio Amplifiers - LMV1099TL/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LMV1099TL/NOPB
Audio Amplifiers LMV1099TL/NOPB
Amplifier IC 1-Channel (Mono) Class AB 25-uSMD

Amplifier IC 1-Channel (Mono) Class AB 25-uSMD

Buy Now
Linear - Amplifiers - Audio - LMV1099TL/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LMV1099TL/NOPB
Linear - Amplifiers - Audio LMV1099TL/NOPB
IC AMP CLASS AB MONO 83MW 25USMD

IC AMP CLASS AB MONO 83MW 25USMD

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Audio - LMV1099TL/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Audio
LMV1099TL/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers - Audio LMV1099TL/NOPB
TELECOM CIRCUIT, 1-FUNC

TELECOM CIRCUIT, 1-FUNC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 742-LMV1099TL/NOPB 779560-LMV1099TL/NOPB 296-LMV1099TL/NOPBTR-ND LMV1099TL/NOPB LMV1099TL/NOPB LMV1099TL/NOPB LMV1099TL/NOPB
Product Name 83MW Audio Amplifier Linear - Linear - Amplifiers - Audio - LMV1099TL/NOPB Audio Amplifiers Audio Amplifiers Audio Amplifiers Linear - Amplifiers - Audio Integrated Circuits (ICs) - Linear - Amplifiers - Audio
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 to 2.7 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape and Reel 25-WFBGA 25-WFBGA, DSBGA 25-WFBGA
Output Power 0.0830 watts 0.0830 watts 0.0830 watts 0.0830 watts 0.0830 watts
Unlock Full Specs
to access all available technical data

Similar Products

Precision Low Power CMOS Operational Amplifier - ALD1732APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.25 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Analog - MTLF155MD8 - Micross Components, Inc.
Micross Components, Inc.
View Details
LM386 Low Voltage Audio Power Amplifier - LM386N-1 - Texas Instruments
Specs
Supply Voltage (VS) 20 to 94 volts
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PDIP,SOIC,VSSOP
View Details
8 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-88760012A - Lingto Electronic Limited
Specs
Source Current (IS) 0.3500 milliamps
View Details