Texas Instruments LMT90 LMT90 - SOT-23 Single-Supply Centigrade Temperature Sensor LMT90DBZT

Description
LMT90 - SOT-23 Single-Supply Centigrade Temperature Sensor 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
LMT90 - SOT-23 Single-Supply Centigrade Temperature Sensor 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMT90 LMT90 -  SOT-23 Single-Supply Centigrade Temperature Sensor - LMT90DBZT - Texas Instruments
Dallas, TX, United States
LMT90 LMT90 - SOT-23 Single-Supply Centigrade Temperature Sensor
LMT90DBZT
LMT90 LMT90 - SOT-23 Single-Supply Centigrade Temperature Sensor LMT90DBZT
LMT90 - SOT-23 Single-Supply Centigrade Temperature Sensor 3-SOT-23 -40 to 125

LMT90 - SOT-23 Single-Supply Centigrade Temperature Sensor 3-SOT-23 -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT90DBZT - 142191-LMT90DBZT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT90DBZT
142191-LMT90DBZT
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT90DBZT 142191-LMT90DBZT
Manufacturer: Texas Instruments Win Source Part Number: 142191-LMT90DBZT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±3°C (±4°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: SOT-23-3 Supply Voltage - Operating: 4.5 V to 10 V Testing Conditions: 25°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 142191-LMT90DBZT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±3°C (±4°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: SOT-23-3
Supply Voltage - Operating: 4.5 V to 10 V
Testing Conditions: 25°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog and Digital Output - 296-35732-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-35732-2-ND
Analog and Digital Output 296-35732-2-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - 296-35732-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-35732-6-ND
Analog and Digital Output 296-35732-6-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - 296-35732-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-35732-1-ND
Analog and Digital Output 296-35732-1-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - LMT90DBZT - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LMT90DBZT
Analog and Digital Output LMT90DBZT
SENSOR ANALOG -40C-125C SOT23-3

SENSOR ANALOG -40C-125C SOT23-3

Supplier's Site Datasheet
Temp Sensor, 10V, -40 To 125 Deg, 3Sot23; Ic Output Type Texas Instruments - 28AH2912 - Newark, An Avnet Company
Chicago, IL, United States
Temp Sensor, 10V, -40 To 125 Deg, 3Sot23; Ic Output Type Texas Instruments
28AH2912
Temp Sensor, 10V, -40 To 125 Deg, 3Sot23; Ic Output Type Texas Instruments 28AH2912
TEMP SENSOR, 10V, -40 TO 125 DEG, 3SOT23; IC Output Type:Analogue; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:4.5V; RoHS Compliant: Yes

TEMP SENSOR, 10V, -40 TO 125 DEG, 3SOT23; IC Output Type:Analogue; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:4.5V; RoHS Compliant: Yes

Supplier's Site
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LMT90DBZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LMT90DBZT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT90DBZT
SENSOR ANALOG -40C-125C SOT23-3

SENSOR ANALOG -40C-125C SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LMT90DBZT 142191-LMT90DBZT 296-35732-2-ND LMT90DBZT 28AH2912 LMT90DBZT
Product Name LMT90 LMT90 - SOT-23 Single-Supply Centigrade Temperature Sensor Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT90DBZT Analog and Digital Output Analog and Digital Output Temp Sensor, 10V, -40 To 125 Deg, 3Sot23; Ic Output Type Texas Instruments Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature
Standards and Certifications RoHS RoHS
Input Voltage 4.5 to 10 volts 4.5 to 10 volts 4.5 to 10 volts 4.5 to ? volts 4.5 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013AGEDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
LM56 Dual Output Low Power Thermostat - LM56BIMM - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 10 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-YHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
DRV5033 2.5 to 38 V Digital Omnipolar-Switch Hall Effect Sensor - DRV5033AJQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers